The LZL Direct Drive Vane Motor is your solution for high-torque, low-speed challenges. It’s not just a motor; it’s peace of mind for your toughest environments.
Stop Maintenance Headaches: Lube-free vanes mean you install it and forget it. No more constant greasing.
Guaranteed Safety: Fully ATEX certified and available in stainless steel. Perfect for explosive, corrosive, or hygienic zones.
Rugged Control: Get massive starting power with precise speed control to keep your mixing process perfect.
You've got options: the range features 5 different models covering 1.05 to 6.5 kW, all available in standard or corrosion-proof stainless steel versions, and a set of accessories allowing speed sensor integration. It’s the durable, low-maintenance (lube-free) solution built to protect your reputation, especially in tough environments.
You can also use the free online selector to get a motor recommendation and the 3D plans in about a minute.
LZL05-L-P-NEMA is an ATEX certified air motor delivering a maximum power of 1,3kW / 1.7 hp. The motor is reversible Air consumption at maximum power: 37l/s / 82cfm
Free speed 9000 r/min
Min starting torque: 4,8Nm / 3.5 ft lb
Speed at max output: 4300r/min
Stall torque: 5,8 Nm / 4.3 ft lb
Torque at max output: 2,9 Nm / 2.1 ft lb
Weight: 4,9 kg / 10,8 lb External parts material: Powder coated cast iron/Aluminium
Lubrication free vane
IP66
ATEX code dust: Ex II 2 D Ex h IIIC T85°C Db X
ATEX code gas : Ex II 2 G Ex h IIC T6 Gb X
| Atlas Copco Industrial Technique AB | |
|---|---|
| Product Category | Air Motors |
| Product Number | LZL05-L-P-NEMA |
| Product Name | Vane Air Motor LZL |
| Type / Applications | Vane Motors |
| Material | Aluminum; Powder coated cast iron/Aluminium |
| Features | Reversible |
| Torque | 2.14 Ft-lbs (2.9 N-m) |