Atlas Copco Industrial Technique AB Vane Air Motor with Helical Gearbox LZL LZL05-BF322-A-033

Description
The LZL Direct Drive Vane Motor is your solution for high-torque, low-speed challenges. It’s not just a motor; it’s peace of mind for your toughest environments. Stop Maintenance Headaches: Lube-free vanes mean you install it and forget it. No more constant greasing. Rugged Control: Get massive starting power with precise speed control to keep your mixing process perfect. You've got options: the range features 5 different models covering 1.05 to 6.5 kW, all available in standard or corrosion-proof stainless steel versions, and a set of accessories allowing speed sensor integration. It’s the durable, low-maintenance (lube-free) solution built to protect your reputation, especially in tough environments. You can also use the free online selector to get a motor recommendation and the 3D plans in about a minute. LZL05-BF322-A-033 is an air motor delivering a maximum power of 1,2kW / 1.7 hp. The motor is reversible Air consumption at maximum power: 36l/s / cfm Free speed 275 r/min Min starting torque: 151Nm / 111 ft lb Speed at max output: 131r/min Stall torque: 180 Nm / 133 ft lb Torque at max output: 90 Nm / 66 ft lb Weight: 14 kg / 31 lb External parts material: Powder coated cast iron/Aluminium Lubrication free vane
Request a Quote Datasheet
Description
The LZL Direct Drive Vane Motor is your solution for high-torque, low-speed challenges. It’s not just a motor; it’s peace of mind for your toughest environments. Stop Maintenance Headaches: Lube-free vanes mean you install it and forget it. No more constant greasing. Rugged Control: Get massive starting power with precise speed control to keep your mixing process perfect. You've got options: the range features 5 different models covering 1.05 to 6.5 kW, all available in standard or corrosion-proof stainless steel versions, and a set of accessories allowing speed sensor integration. It’s the durable, low-maintenance (lube-free) solution built to protect your reputation, especially in tough environments. You can also use the free online selector to get a motor recommendation and the 3D plans in about a minute. LZL05-BF322-A-033 is an air motor delivering a maximum power of 1,2kW / 1.7 hp. The motor is reversible Air consumption at maximum power: 36l/s / cfm Free speed 275 r/min Min starting torque: 151Nm / 111 ft lb Speed at max output: 131r/min Stall torque: 180 Nm / 133 ft lb Torque at max output: 90 Nm / 66 ft lb Weight: 14 kg / 31 lb External parts material: Powder coated cast iron/Aluminium Lubrication free vane
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vane Air Motor with Helical Gearbox LZL - LZL05-BF322-A-033 - Atlas Copco Industrial Technique AB
Stockholm, Sweden
Vane Air Motor with Helical Gearbox LZL
LZL05-BF322-A-033
Vane Air Motor with Helical Gearbox LZL LZL05-BF322-A-033
The LZL Direct Drive Vane Motor is your solution for high-torque, low-speed challenges. It’s not just a motor; it’s peace of mind for your toughest environments. Stop Maintenance Headaches: Lube-free vanes mean you install it and forget it. No more constant greasing. Rugged Control: Get massive starting power with precise speed control to keep your mixing process perfect. You've got options: the range features 5 different models covering 1.05 to 6.5 kW, all available in standard or corrosion-proof stainless steel versions, and a set of accessories allowing speed sensor integration. It’s the durable, low-maintenance (lube-free) solution built to protect your reputation, especially in tough environments. You can also use the free online selector to get a motor recommendation and the 3D plans in about a minute. LZL05-BF322-A-033 is an air motor delivering a maximum power of 1,2kW / 1.7 hp. The motor is reversible Air consumption at maximum power: 36l/s / cfm Free speed 275 r/min Min starting torque: 151Nm / 111 ft lb Speed at max output: 131r/min Stall torque: 180 Nm / 133 ft lb Torque at max output: 90 Nm / 66 ft lb Weight: 14 kg / 31 lb External parts material: Powder coated cast iron/Aluminium Lubrication free vane

The LZL Direct Drive Vane Motor is your solution for high-torque, low-speed challenges. It’s not just a motor; it’s peace of mind for your toughest environments.
Stop Maintenance Headaches: Lube-free vanes mean you install it and forget it. No more constant greasing.
Rugged Control: Get massive starting power with precise speed control to keep your mixing process perfect.
You've got options: the range features 5 different models covering 1.05 to 6.5 kW, all available in standard or corrosion-proof stainless steel versions, and a set of accessories allowing speed sensor integration. It’s the durable, low-maintenance (lube-free) solution built to protect your reputation, especially in tough environments.
You can also use the free online selector to get a motor recommendation and the 3D plans in about a minute.
LZL05-BF322-A-033 is an air motor delivering a maximum power of 1,2kW / 1.7 hp. The motor is reversible Air consumption at maximum power: 36l/s / cfm
Free speed 275 r/min
Min starting torque: 151Nm / 111 ft lb
Speed at max output: 131r/min
Stall torque: 180 Nm / 133 ft lb
Torque at max output: 90 Nm / 66 ft lb
Weight: 14 kg / 31 lb External parts material: Powder coated cast iron/Aluminium
Lubrication free vane

Supplier's Site Datasheet

Technical Specifications

  Atlas Copco Industrial Technique AB
Product Category Air Motors
Product Number LZL05-BF322-A-033
Product Name Vane Air Motor with Helical Gearbox LZL
Type / Applications Vane Motors
Material Aluminum; Powder coated cast iron/Aluminium
Features Reversible
Torque 66.37 Ft-lbs (90 N-m)
Unlock Full Specs
to access all available technical data

Similar Products

Atlas Copco Industrial Technique AB
Specs
Type / Applications Vane Motors
Material Aluminum; Hardened steel/Aluminium
Torque 141 Ft-lbs (191 N-m)
View Details
Vane Air Motor LZB - LZB66-L-AR020-11 - Atlas Copco Industrial Technique AB
Atlas Copco Industrial Technique AB
Specs
Type / Applications Vane Motors
Material Aluminum; Hardened steel/Aluminium
Features Reversible
View Details
Vane Air Motor LZB - LZB33-L-A013-12 - Atlas Copco Industrial Technique AB
Atlas Copco Industrial Technique AB
Specs
Type / Applications Vane Motors
Material Aluminum; Hardened steel/Aluminium
Torque 4.72 Ft-lbs (6.4 N-m)
View Details
Vane Air Motor LZB - LZB22-L-AV036-11 - Atlas Copco Industrial Technique AB
Atlas Copco Industrial Technique AB
Specs
Type / Applications Vane Motors
Material Aluminum; Nitrocarburized steel/Aluminium
Torque 1.18 Ft-lbs (1.6 N-m)
View Details