Atlas Copco Industrial Technique AB Vane Air Motor LZB LZB46-L-AV015-11

Description
You need a motor that's not only reliable but also easy to fit into your design. The LZB vane air motor range is engineered for exactly that—simple and fast integration, no matter what you're building. Its slim design beats space constraints (no more expensive redesigns), while the 5-vane motor delivers the consistent, high starting torque you count on. You've got options: the range features 8 different models covering 0.11 to 3.1 kW, all available in standard or corrosion-proof stainless steel versions, and each motor has a full set of assembly accessories. It’s the durable, low-maintenance (lube-free) solution built to protect your reputation, especially in tough food and chemical environments. You can also use the free online selector to get a motor recommendation and the 3D plans in about a minute. LZB46-L-AV015-11 is an ATEX certified air motor delivering a maximum power of 0,82kW / 1,1hp. The motor rotating Counterclockwise Air consumption at maximum power: 16,2l/s / 34,4cfm Free speed 1400 r/min Min starting torque: 17Nm / 12.5 ft lb Speed at max output: 740r/min Stall torque: 21 Nm / 15,5 ft lb Torque at max output: 10,5 Nm / 7.7 ft lb Weight: 1,3 kg / 2,9 lb External parts material: Hardened steel/Aluminium Lubrication free vane IP66 ATEX code dust: Ex II 2 D Ex h IIIC T85°C Db ATEX code gas : Ex II 2 G Ex h IIC T6 Gb
Request a Quote Datasheet
Description
You need a motor that's not only reliable but also easy to fit into your design. The LZB vane air motor range is engineered for exactly that—simple and fast integration, no matter what you're building. Its slim design beats space constraints (no more expensive redesigns), while the 5-vane motor delivers the consistent, high starting torque you count on. You've got options: the range features 8 different models covering 0.11 to 3.1 kW, all available in standard or corrosion-proof stainless steel versions, and each motor has a full set of assembly accessories. It’s the durable, low-maintenance (lube-free) solution built to protect your reputation, especially in tough food and chemical environments. You can also use the free online selector to get a motor recommendation and the 3D plans in about a minute. LZB46-L-AV015-11 is an ATEX certified air motor delivering a maximum power of 0,82kW / 1,1hp. The motor rotating Counterclockwise Air consumption at maximum power: 16,2l/s / 34,4cfm Free speed 1400 r/min Min starting torque: 17Nm / 12.5 ft lb Speed at max output: 740r/min Stall torque: 21 Nm / 15,5 ft lb Torque at max output: 10,5 Nm / 7.7 ft lb Weight: 1,3 kg / 2,9 lb External parts material: Hardened steel/Aluminium Lubrication free vane IP66 ATEX code dust: Ex II 2 D Ex h IIIC T85°C Db ATEX code gas : Ex II 2 G Ex h IIC T6 Gb
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vane Air Motor LZB LZB46-L-AV015-11
You need a motor that's not only reliable but also easy to fit into your design. The LZB vane air motor range is engineered for exactly that—simple and fast integration, no matter what you're building. Its slim design beats space constraints (no more expensive redesigns), while the 5-vane motor delivers the consistent, high starting torque you count on. You've got options: the range features 8 different models covering 0.11 to 3.1 kW, all available in standard or corrosion-proof stainless steel versions, and each motor has a full set of assembly accessories. It’s the durable, low-maintenance (lube-free) solution built to protect your reputation, especially in tough food and chemical environments. You can also use the free online selector to get a motor recommendation and the 3D plans in about a minute. LZB46-L-AV015-11 is an ATEX certified air motor delivering a maximum power of 0,82kW / 1,1hp. The motor rotating Counterclockwise Air consumption at maximum power: 16,2l/s / 34,4cfm Free speed 1400 r/min Min starting torque: 17Nm / 12.5 ft lb Speed at max output: 740r/min Stall torque: 21 Nm / 15,5 ft lb Torque at max output: 10,5 Nm / 7.7 ft lb Weight: 1,3 kg / 2,9 lb External parts material: Hardened steel/Aluminium Lubrication free vane IP66 ATEX code dust: Ex II 2 D Ex h IIIC T85°C Db ATEX code gas : Ex II 2 G Ex h IIC T6 Gb

You need a motor that's not only reliable but also easy to fit into your design. The LZB vane air motor range is engineered for exactly that—simple and fast integration, no matter what you're building.
Its slim design beats space constraints (no more expensive redesigns),
while the 5-vane motor delivers the consistent, high starting torque you count on. You've got options: the range features 8 different models covering 0.11 to 3.1 kW, all available in standard or corrosion-proof stainless steel versions, and each motor has a full set of assembly accessories. It’s the durable, low-maintenance (lube-free) solution built to protect your reputation, especially in tough food and chemical environments.
You can also use the free online selector to get a motor recommendation and the 3D plans in about a minute. LZB46-L-AV015-11 is an ATEX certified air motor delivering a maximum power of 0,82kW / 1,1hp. The motor rotating Counterclockwise Air consumption at maximum power: 16,2l/s / 34,4cfm
Free speed 1400 r/min
Min starting torque: 17Nm / 12.5 ft lb
Speed at max output: 740r/min
Stall torque: 21 Nm / 15,5 ft lb
Torque at max output: 10,5 Nm / 7.7 ft lb
Weight: 1,3 kg / 2,9 lb External parts material: Hardened steel/Aluminium
Lubrication free vane
IP66
ATEX code dust: Ex II 2 D Ex h IIIC T85°C Db
ATEX code gas : Ex II 2 G Ex h IIC T6 Gb

Supplier's Site Datasheet

Technical Specifications

  Atlas Copco Industrial Technique AB
Product Category Air Motors
Product Number LZB46-L-AV015-11
Product Name Vane Air Motor LZB
Type / Applications Vane Motors
Material Aluminum; Hardened steel/Aluminium
Torque 7.74 Ft-lbs (10.5 N-m)
Unlock Full Specs
to access all available technical data

Similar Products

Vane Air Motor LZB - LZB33-L-AR005-11 - Atlas Copco Industrial Technique AB
Atlas Copco Industrial Technique AB
Specs
Type / Applications Vane Motors
Material Aluminum; Hardened steel/Aluminium
Features Reversible
View Details
Vane Air Motor LZB - LZB54-RL-AR015-11 - Atlas Copco Industrial Technique AB
Atlas Copco Industrial Technique AB
Specs
Type / Applications Vane Motors
Material Stainless-Steel; Stainless steel
Features Reversible
View Details
Vane Air Motor LZB - LZB22-L-A005-11 - Atlas Copco Industrial Technique AB
Atlas Copco Industrial Technique AB
Specs
Type / Applications Vane Motors
Material Aluminum; Hardened steel/Aluminium
Torque 8.7 Ft-lbs (11.8 N-m)
View Details
Vane Air Motor LZB - LZB46-L-AR0006-11 - Atlas Copco Industrial Technique AB
Atlas Copco Industrial Technique AB
Specs
Type / Applications Vane Motors
Material Aluminum; Hardened steel/Aluminium
Features Reversible
View Details