You need a motor that's not only reliable but also easy to fit into your design. The LZB vane air motor range is engineered for exactly that—simple and fast integration, no matter what you're building.
Its slim design beats space constraints (no more expensive redesigns),
while the 5-vane motor delivers the consistent, high starting torque you count on. You've got options: the range features 8 different models covering 0.11 to 3.1 kW, all available in standard or corrosion-proof stainless steel versions, and each motor has a full set of assembly accessories. It’s the durable, low-maintenance (lube-free) solution built to protect your reputation, especially in tough food and chemical environments.
You can also use the free online selector to get a motor recommendation and the 3D plans in about a minute. LZB33-L-AR150-11 is an ATEX certified air motor delivering a maximum power of 0,25kW / 0,34hp. The motor is reversible Air consumption at maximum power: 7,9l/s / 16.8cfm
Free speed 13300 r/min
Min starting torque: 0,46Nm / 0.34 ft lb
Speed at max output: 7000r/min
Stall torque: 0,68 Nm / 0,5 ft lb
Torque at max output: 0,34 Nm / 0.25 ft lb
Weight: 0,75 kg / 1,65 lb External parts material: Hardened steel/Aluminium
Lubrication free vane
IP66
ATEX code dust: Ex II 2 D Ex h IIIC T110°C Db
ATEX code gas : Ex II 2 G Ex h IIC T4 Gb
| Atlas Copco Industrial Technique AB | |
|---|---|
| Product Category | Air Motors |
| Product Number | LZB33-L-AR150-11 |
| Product Name | Vane Air Motor LZB |
| Type / Applications | Vane Motors |
| Material | Aluminum; Hardened steel/Aluminium |
| Features | Reversible |
| Torque | 0.2507 Ft-lbs (0.3400 N-m) |