Milwaukee Electric Tool Corporation Spirit Level EM81.9

Description
MAGNETIC, I-BEAM, HEAVY DUTY TYPE ALUMINUM (BODY), ACRYLIC (VIAL) MATERIAL 9 INCH 5/8 INCH EXTRUDED PROCESS 45 DEGREE ANGLE OF INCLINED VIALS 1 PLUMB(S) 3 VIAL(S) 1 LEVEL(S) TRUE BLUE[R] BRAND ACCURACY 0.0005 INCH EM81 MODEL
Description
MAGNETIC, I-BEAM, HEAVY DUTY TYPE ALUMINUM (BODY), ACRYLIC (VIAL) MATERIAL 9 INCH 5/8 INCH EXTRUDED PROCESS 45 DEGREE ANGLE OF INCLINED VIALS 1 PLUMB(S) 3 VIAL(S) 1 LEVEL(S) TRUE BLUE[R] BRAND ACCURACY 0.0005 INCH EM81 MODEL

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Spirit Level
EM81.9
Spirit Level EM81.9
MAGNETIC, I-BEAM, HEAVY DUTY TYPE ALUMINUM (BODY), ACRYLIC (VIAL) MATERIAL 9 INCH 5/8 INCH EXTRUDED PROCESS 45 DEGREE ANGLE OF INCLINED VIALS 1 PLUMB(S) 3 VIAL(S) 1 LEVEL(S) TRUE BLUE[R] BRAND ACCURACY 0.0005 INCH EM81 MODEL
  • MAGNETIC, I-BEAM, HEAVY DUTY TYPE
  • ALUMINUM (BODY), ACRYLIC (VIAL) MATERIAL
  • 9 INCH
  • 5/8 INCH
  • EXTRUDED PROCESS
  • 45 DEGREE ANGLE OF INCLINED VIALS
  • 1 PLUMB(S)
  • 3 VIAL(S)
  • 1 LEVEL(S)
  • TRUE BLUE[R] BRAND
  • ACCURACY 0.0005 INCH
  • EM81 MODEL
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Levels
Product Number EM81.9
Product Name Spirit Level
Level Type Spirit Level; Beam or Torpedo
Angular Range 45 degrees
Length 9 inch (229 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Precision Measuring Systems - ParallelPro™ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Application Semiconductor Manufacturing
Measuring Technology Electronic
View Details
Torpedo (Plumb) Levels - C654360 - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
Level Type Beam or Torpedo
Measurement Scale / Units Inches
View Details
Milwaukee Electric Tool Corporation
Specs
Level Type Spirit Level; Beam or Torpedo
Length 72 inch (1829 mm)
Width / Diameter 1 inch (25.4 mm)
View Details
2-Axis High Precision Digital Machinist Level -  - DigiPas Technologies Inc.
Specs
Measuring Technology Electronic
Angular Range 0.0 to 90 degrees
Angular Resolution 0.0100 degrees
View Details