Milwaukee Electric Tool Corporation Spirit Level EM71.48

Description
MAGNETIC, DIGITAL, HEAVY DUTY TYPE AIRCRAFT ALUMINUM MATERIAL 48 INCH 1.1 INCH 45 DEGREE ANGLE OF INCLINED VIALS 1 PLUMB(S) 3 VIAL(S) 1 LEVEL(S) TRUE BLUE[R] BRAND ACCURACY 0.0005 INCH EM71 MODEL
Description
MAGNETIC, DIGITAL, HEAVY DUTY TYPE AIRCRAFT ALUMINUM MATERIAL 48 INCH 1.1 INCH 45 DEGREE ANGLE OF INCLINED VIALS 1 PLUMB(S) 3 VIAL(S) 1 LEVEL(S) TRUE BLUE[R] BRAND ACCURACY 0.0005 INCH EM71 MODEL

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Spirit Level
EM71.48
Spirit Level EM71.48
MAGNETIC, DIGITAL, HEAVY DUTY TYPE AIRCRAFT ALUMINUM MATERIAL 48 INCH 1.1 INCH 45 DEGREE ANGLE OF INCLINED VIALS 1 PLUMB(S) 3 VIAL(S) 1 LEVEL(S) TRUE BLUE[R] BRAND ACCURACY 0.0005 INCH EM71 MODEL
  • MAGNETIC, DIGITAL, HEAVY DUTY TYPE
  • AIRCRAFT ALUMINUM MATERIAL
  • 48 INCH
  • 1.1 INCH
  • 45 DEGREE ANGLE OF INCLINED VIALS
  • 1 PLUMB(S)
  • 3 VIAL(S)
  • 1 LEVEL(S)
  • TRUE BLUE[R] BRAND
  • ACCURACY 0.0005 INCH
  • EM71 MODEL
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Levels
Product Number EM71.48
Product Name Spirit Level
Level Type Spirit Level
Angular Range 45 degrees
Length 48 inch (1219 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Precision Measuring Systems - ParallelPro™ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Application Semiconductor Manufacturing
Measuring Technology Electronic
View Details
Torpedo (Plumb) Levels - C654370 - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
Level Type Beam or Torpedo
Measurement Scale / Units Inches
View Details
Milwaukee Electric Tool Corporation
Specs
Level Type Spirit Level
Length 48 inch (1219 mm)
Width / Diameter 6.3 inch (160 mm)
View Details
2-Axis SMART CUBE Level - DWL90Pro -  - DigiPas Technologies Inc.
DigiPas Technologies Inc.
Specs
Measuring Technology Electronic
Angular Range 360 degrees
Angular Resolution 0.0500 degrees
View Details