Milwaukee Electric Tool Corporation Spirit Level 581-9

Description
MAGNETIC TYPE SOLID ALUMINUM (BODY), PLASTIC (VIAL) MATERIAL 9 INCH 1.6 INCH 45 DEGREE ANGLE OF INCLINED VIALS 1 PLUMB(S) 3 VIAL(S) 1 LEVEL(S) ACCURACY 0.001 INCH 581 MODEL
Description
MAGNETIC TYPE SOLID ALUMINUM (BODY), PLASTIC (VIAL) MATERIAL 9 INCH 1.6 INCH 45 DEGREE ANGLE OF INCLINED VIALS 1 PLUMB(S) 3 VIAL(S) 1 LEVEL(S) ACCURACY 0.001 INCH 581 MODEL

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Spirit Level
581-9
Spirit Level 581-9
MAGNETIC TYPE SOLID ALUMINUM (BODY), PLASTIC (VIAL) MATERIAL 9 INCH 1.6 INCH 45 DEGREE ANGLE OF INCLINED VIALS 1 PLUMB(S) 3 VIAL(S) 1 LEVEL(S) ACCURACY 0.001 INCH 581 MODEL
  • MAGNETIC TYPE
  • SOLID ALUMINUM (BODY), PLASTIC (VIAL) MATERIAL
  • 9 INCH
  • 1.6 INCH
  • 45 DEGREE ANGLE OF INCLINED VIALS
  • 1 PLUMB(S)
  • 3 VIAL(S)
  • 1 LEVEL(S)
  • ACCURACY 0.001 INCH
  • 581 MODEL
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Levels
Product Number 581-9
Product Name Spirit Level
Level Type Spirit Level
Angular Range 45 degrees
Length 9 inch (229 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Precision Measuring Systems - ParallelPro™ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Application Semiconductor Manufacturing
Measuring Technology Electronic
View Details
Torpedo (Plumb) Levels - C654360 - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
Level Type Beam or Torpedo
Measurement Scale / Units Inches
View Details
“Ball-in-Tube” Inclinometer - 1017W1 - Rieker, Inc.
Specs
Application Construction; Surveying or Field Work; Auto, Rail, Aircraft, Ship or other Vehicle; Submarines, Aerial Lift Trucks
Level Type Clinometer or Inclinometer
Measuring Technology Mechanical; Other; Ball Weight
View Details
Milwaukee Electric Tool Corporation
Specs
Level Type Spirit Level; Beam or Torpedo
Length 72 inch (1829 mm)
Width / Diameter 1 inch (25.4 mm)
View Details