Milwaukee Electric Tool Corporation Electric Hammer/Scaler 5342-21

Description
IN-LINE TYPE 27-1/2 INCH OVERALL LENGTH 120 VAC INPUT SUPPLY RATING D HANDLE TYPE 15 AMPERE CURRENT RATING ROTARY HAMMER 2 INCH SOLID BIT, 6 INCH THIN WALL CORE BIT CAPACITY 975 TO 1950 BLOWS PER MINUTE 19.9 LB-FT IMPACT LOAD RATING SPEED RATING 125 TO 250 RPM INCLUDES (1) 2 INCH ROTARY HAMMER, (1) SIDE HANDLE, (1) CARRYING CASE
Datasheet
Description
IN-LINE TYPE 27-1/2 INCH OVERALL LENGTH 120 VAC INPUT SUPPLY RATING D HANDLE TYPE 15 AMPERE CURRENT RATING ROTARY HAMMER 2 INCH SOLID BIT, 6 INCH THIN WALL CORE BIT CAPACITY 975 TO 1950 BLOWS PER MINUTE 19.9 LB-FT IMPACT LOAD RATING SPEED RATING 125 TO 250 RPM INCLUDES (1) 2 INCH ROTARY HAMMER, (1) SIDE HANDLE, (1) CARRYING CASE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Hammer/Scaler - 5342-21 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Electric Hammer/Scaler
5342-21
Electric Hammer/Scaler 5342-21
IN-LINE TYPE 27-1/2 INCH OVERALL LENGTH 120 VAC INPUT SUPPLY RATING D HANDLE TYPE 15 AMPERE CURRENT RATING ROTARY HAMMER 2 INCH SOLID BIT, 6 INCH THIN WALL CORE BIT CAPACITY 975 TO 1950 BLOWS PER MINUTE 19.9 LB-FT IMPACT LOAD RATING SPEED RATING 125 TO 250 RPM INCLUDES (1) 2 INCH ROTARY HAMMER, (1) SIDE HANDLE, (1) CARRYING CASE
  • IN-LINE TYPE
  • 27-1/2 INCH OVERALL LENGTH
  • 120 VAC INPUT SUPPLY RATING
  • D HANDLE TYPE
  • 15 AMPERE CURRENT RATING
  • ROTARY HAMMER
  • 2 INCH SOLID BIT, 6 INCH THIN WALL CORE BIT CAPACITY
  • 975 TO 1950 BLOWS PER MINUTE
  • 19.9 LB-FT IMPACT LOAD RATING
  • SPEED RATING 125 TO 250 RPM
  • INCLUDES (1) 2 INCH ROTARY HAMMER, (1) SIDE HANDLE, (1) CARRYING CASE
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Demolition Hammers
Product Number 5342-21
Product Name Electric Hammer/Scaler
Unlock Full Specs
to access all available technical data

Similar Products