Milwaukee Electric Tool Corporation Reciprocating Saw Blade 48-42-5311

Description
STRAIGHT BACK TYPE BI-METAL MATERIAL 4 INCH BLADE LENGTH 9/32 INCH BLADE WIDTH BOSCH SHANK TYPE WOOD CUT MATERIAL TAPER GROUND TEETH TYPE 10 TEETH PER INCH
Datasheet
Description
STRAIGHT BACK TYPE BI-METAL MATERIAL 4 INCH BLADE LENGTH 9/32 INCH BLADE WIDTH BOSCH SHANK TYPE WOOD CUT MATERIAL TAPER GROUND TEETH TYPE 10 TEETH PER INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reciprocating Saw Blade - 48-42-5311 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Reciprocating Saw Blade
48-42-5311
Reciprocating Saw Blade 48-42-5311
STRAIGHT BACK TYPE BI-METAL MATERIAL 4 INCH BLADE LENGTH 9/32 INCH BLADE WIDTH BOSCH SHANK TYPE WOOD CUT MATERIAL TAPER GROUND TEETH TYPE 10 TEETH PER INCH
  • STRAIGHT BACK TYPE
  • BI-METAL MATERIAL
  • 4 INCH BLADE LENGTH
  • 9/32 INCH BLADE WIDTH
  • BOSCH SHANK TYPE
  • WOOD CUT MATERIAL
  • TAPER GROUND TEETH TYPE
  • 10 TEETH PER INCH
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Saw Blades
Product Number 48-42-5311
Product Name Reciprocating Saw Blade
Unlock Full Specs
to access all available technical data

Similar Products