Milwaukee Electric Tool CorporationReciprocating Saw Blade48-42-5121
Description
STRAIGHT BACK TYPE
BI-METAL MATERIAL
3 INCH BLADE LENGTH
BOSCH SHANK TYPE
METAL CUT MATERIAL
18 TEETH PER INCH
USED ON MODEL 6266-6/6276-6/6267-2
0/6267-21
Milwaukee Electric Tool Corporation
Done
Datasheet
Description
STRAIGHT BACK TYPE
BI-METAL MATERIAL
3 INCH BLADE LENGTH
BOSCH SHANK TYPE
METAL CUT MATERIAL
18 TEETH PER INCH
USED ON MODEL 6266-6/6276-6/6267-2
0/6267-21
STRAIGHT BACK TYPE
BI-METAL MATERIAL
3 INCH BLADE LENGTH
BOSCH SHANK TYPE
METAL CUT MATERIAL
18 TEETH PER INCH
USED ON MODEL 6266-6/6276-6/6267-2
0/6267-21