Milwaukee Electric Tool CorporationReciprocating Saw Blade48-42-5101
Description
STRAIGHT BACK TYPE
HSS MATERIAL
3 INCH BLADE LENGTH
9/32 INCH BLADE WIDTH
3 BLADE LENGTH - DECIMAL
.2812 BLADE WIDTH - DECIMAL
3 BLADE LENGTH - FRACTIONAL
9/32 BLADE WIDTH - FRACTIONAL
BOSCH. SHANK TYPE
METAL CUT MATERIAL
MILLED, WAVY SET TEETH TYPE
14 TEETH PER INCH
MILWAUKEE. BRAND
5 PER PACK
USED ON ITEM JIG SAW
USED ON ITEM PART NO 6266-6, 6276-6, 6267-20, 6267-21
BLADE LENGTH - DECIMAL - UOM IN
BLADE WIDTH - DECIMAL - UOM IN
Milwaukee Electric Tool Corporation
Done
Datasheet
Description
STRAIGHT BACK TYPE
HSS MATERIAL
3 INCH BLADE LENGTH
9/32 INCH BLADE WIDTH
3 BLADE LENGTH - DECIMAL
.2812 BLADE WIDTH - DECIMAL
3 BLADE LENGTH - FRACTIONAL
9/32 BLADE WIDTH - FRACTIONAL
BOSCH. SHANK TYPE
METAL CUT MATERIAL
MILLED, WAVY SET TEETH TYPE
14 TEETH PER INCH
MILWAUKEE. BRAND
5 PER PACK
USED ON ITEM JIG SAW
USED ON ITEM PART NO 6266-6, 6276-6, 6267-20, 6267-21
BLADE LENGTH - DECIMAL - UOM IN
BLADE WIDTH - DECIMAL - UOM IN
STRAIGHT BACK TYPE
HSS MATERIAL
3 INCH BLADE LENGTH
9/32 INCH BLADE WIDTH
3 BLADE LENGTH - DECIMAL
.2812 BLADE WIDTH - DECIMAL
3 BLADE LENGTH - FRACTIONAL
9/32 BLADE WIDTH - FRACTIONAL
BOSCH. SHANK TYPE
METAL CUT MATERIAL
MILLED, WAVY SET TEETH TYPE
14 TEETH PER INCH
MILWAUKEE. BRAND
5 PER PACK
USED ON ITEM JIG SAW
USED ON ITEM PART NO 6266-6, 6276-6, 6267-20, 6267-21
BLADE LENGTH - DECIMAL - UOM IN
BLADE WIDTH - DECIMAL - UOM IN
STRAIGHT BACK TYPE
HSS MATERIAL
3 INCH BLADE LENGTH
9/32 INCH BLADE WIDTH
3 BLADE LENGTH - DECIMAL
.2812 BLADE WIDTH - DECIMAL
3 BLADE LENGTH - FRACTIONAL
9/32 BLADE WIDTH - FRACTIONAL
BOSCH. SHANK TYPE
METAL CUT MATERIAL
MILLED, WAVY SET TEETH TYPE
14 TEETH PER INCH
MILWAUKEE. BRAND
5 PER PACK
USED ON ITEM JIG SAW
USED ON ITEM PART NO 6266-6, 6276-6, 6267-20, 6267-21