Milwaukee Electric Tool Corporation Reciprocating Saw Blade 48-42-0650

Description
STRAIGHT BACK TYPE HCS MATERIAL 2-3/4 INCH BLADE LENGTH 5/32 INCH BLADE WIDTH UNIVERSAL TANG SHANK TYPE NON-METALLIC CUT MATERIAL MILLED, WAVY SET TEETH TYPE 12 TEETH PER INCH
Datasheet
Description
STRAIGHT BACK TYPE HCS MATERIAL 2-3/4 INCH BLADE LENGTH 5/32 INCH BLADE WIDTH UNIVERSAL TANG SHANK TYPE NON-METALLIC CUT MATERIAL MILLED, WAVY SET TEETH TYPE 12 TEETH PER INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reciprocating Saw Blade - 48-42-0650 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Reciprocating Saw Blade
48-42-0650
Reciprocating Saw Blade 48-42-0650
STRAIGHT BACK TYPE HCS MATERIAL 2-3/4 INCH BLADE LENGTH 5/32 INCH BLADE WIDTH UNIVERSAL TANG SHANK TYPE NON-METALLIC CUT MATERIAL MILLED, WAVY SET TEETH TYPE 12 TEETH PER INCH
  • STRAIGHT BACK TYPE
  • HCS MATERIAL
  • 2-3/4 INCH BLADE LENGTH
  • 5/32 INCH BLADE WIDTH
  • UNIVERSAL TANG SHANK TYPE
  • NON-METALLIC CUT MATERIAL
  • MILLED, WAVY SET TEETH TYPE
  • 12 TEETH PER INCH
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Saw Blades
Product Number 48-42-0650
Product Name Reciprocating Saw Blade
Unlock Full Specs
to access all available technical data

Similar Products