Milwaukee Electric Tool Corporation Circular Saw Blade 48-40-4540

Description
CARBIDE TIPPED MATERIAL 0.073 INCH CUTTING WIDTH NON FERROUS METAL CUT MATERIAL 8 INCH DIAMETER 5000 SPEED RATING 60 TEETH 5/8 INCH BORE SIZE ENDURANCE[R] BRAND
Datasheet
Description
CARBIDE TIPPED MATERIAL 0.073 INCH CUTTING WIDTH NON FERROUS METAL CUT MATERIAL 8 INCH DIAMETER 5000 SPEED RATING 60 TEETH 5/8 INCH BORE SIZE ENDURANCE[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Saw Blade - 48-40-4540 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Circular Saw Blade
48-40-4540
Circular Saw Blade 48-40-4540
CARBIDE TIPPED MATERIAL 0.073 INCH CUTTING WIDTH NON FERROUS METAL CUT MATERIAL 8 INCH DIAMETER 5000 SPEED RATING 60 TEETH 5/8 INCH BORE SIZE ENDURANCE[R] BRAND
  • CARBIDE TIPPED MATERIAL
  • 0.073 INCH CUTTING WIDTH
  • NON FERROUS METAL CUT MATERIAL
  • 8 INCH DIAMETER
  • 5000 SPEED RATING
  • 60 TEETH
  • 5/8 INCH BORE SIZE
  • ENDURANCE[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Saw Blades
Product Number 48-40-4540
Product Name Circular Saw Blade
Unlock Full Specs
to access all available technical data

Similar Products