Milwaukee Electric Tool CorporationCircular Saw Blade48-40-4515
Description
GENERAL PURPOSE, RIPPING TYPE
CARBIDE TIPPED STEEL MATERIAL
0.073 INCH CUTTING WIDTH
FERROUS METAL CUT MATERIAL
8 INCH DIAMETER
HARDENED PROCESS
42 TEETH
5/8 INCH BORE SIZE
HOOK ANGLE 0 DEGREE
TOOTH GRIND MATB
USED ON DRY CUT SAW
SPEED RATING (RPM) 5000
Milwaukee Electric Tool Corporation
Done
Datasheet
Description
GENERAL PURPOSE, RIPPING TYPE
CARBIDE TIPPED STEEL MATERIAL
0.073 INCH CUTTING WIDTH
FERROUS METAL CUT MATERIAL
8 INCH DIAMETER
HARDENED PROCESS
42 TEETH
5/8 INCH BORE SIZE
HOOK ANGLE 0 DEGREE
TOOTH GRIND MATB
USED ON DRY CUT SAW
SPEED RATING (RPM) 5000
GENERAL PURPOSE, RIPPING TYPE
CARBIDE TIPPED STEEL MATERIAL
0.073 INCH CUTTING WIDTH
FERROUS METAL CUT MATERIAL
8 INCH DIAMETER
HARDENED PROCESS
42 TEETH
5/8 INCH BORE SIZE
HOOK ANGLE 0 DEGREE
TOOTH GRIND MATB
USED ON DRY CUT SAW
SPEED RATING (RPM) 5000