Milwaukee Electric Tool CorporationCircular Saw Blade48-40-4160
Description
FAST CUTTING, FINISHING, FRAMING, RIPPING TYPE
HARDENED BODY GROUND TEETH C3 CARBIDE TIPPED ALLOY STEEL MATERIAL
0.122 INCH CUTTING WIDTH
10 INCH DIAMETER
10 DIAMETER - DECIMAL
10 DIAMETER - FRACTIONAL
24 TEETH
5/8 INCH BORE SIZE
ENDURANCE. BRAND
DIRECTION OF CUT RIGHT HAND
ITEMS/FEATURES EXPANSION SLOTS, RESISTS BENDING AND TWISTING
DIAMETER - DECIMAL - UOM IN
48-40-4160 MODEL
Milwaukee Electric Tool Corporation
Done
Datasheet
Description
FAST CUTTING, FINISHING, FRAMING, RIPPING TYPE
HARDENED BODY GROUND TEETH C3 CARBIDE TIPPED ALLOY STEEL MATERIAL
0.122 INCH CUTTING WIDTH
10 INCH DIAMETER
10 DIAMETER - DECIMAL
10 DIAMETER - FRACTIONAL
24 TEETH
5/8 INCH BORE SIZE
ENDURANCE. BRAND
DIRECTION OF CUT RIGHT HAND
ITEMS/FEATURES EXPANSION SLOTS, RESISTS BENDING AND TWISTING
DIAMETER - DECIMAL - UOM IN
48-40-4160 MODEL
FAST CUTTING, FINISHING, FRAMING, RIPPING TYPE
HARDENED BODY GROUND TEETH C3 CARBIDE TIPPED ALLOY STEEL MATERIAL
0.122 INCH CUTTING WIDTH
10 INCH DIAMETER
10 DIAMETER - DECIMAL
10 DIAMETER - FRACTIONAL
24 TEETH
5/8 INCH BORE SIZE
ENDURANCE. BRAND
DIRECTION OF CUT RIGHT HAND
ITEMS/FEATURES EXPANSION SLOTS, RESISTS BENDING AND TWISTING
DIAMETER - DECIMAL - UOM IN
48-40-4160 MODEL
FAST CUTTING, FINISHING, FRAMING, RIPPING TYPE
HARDENED BODY GROUND TEETH C3 CARBIDE TIPPED ALLOY STEEL MATERIAL
0.122 INCH CUTTING WIDTH
10 INCH DIAMETER
10 DIAMETER - DECIMAL
10 DIAMETER - FRACTIONAL
24 TEETH
5/8 INCH BORE SIZE
ENDURANCE. BRAND
DIRECTION OF CUT RIGHT HAND
ITEMS/FEATURES EXPANSION SLOTS, RESISTS BENDING AND TWISTING