Milwaukee Electric Tool Corporation Circular Saw Blade 48-40-4150

Description
FAST CUTTING, CROSSCUTTING, RIPPING TYPE CARBIDE MATERIAL GROUND FINISH 0.071 INCH CUTTING WIDTH 8-1/4 INCH DIAMETER HARDENED PROCESS 7000 RPM SPEED RATING 24 TEETH 5/8 INCH BORE SIZE ENDURANCE[R] BRAND
Datasheet
Description
FAST CUTTING, CROSSCUTTING, RIPPING TYPE CARBIDE MATERIAL GROUND FINISH 0.071 INCH CUTTING WIDTH 8-1/4 INCH DIAMETER HARDENED PROCESS 7000 RPM SPEED RATING 24 TEETH 5/8 INCH BORE SIZE ENDURANCE[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Saw Blade - 48-40-4150 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Circular Saw Blade
48-40-4150
Circular Saw Blade 48-40-4150
FAST CUTTING, CROSSCUTTING, RIPPING TYPE CARBIDE MATERIAL GROUND FINISH 0.071 INCH CUTTING WIDTH 8-1/4 INCH DIAMETER HARDENED PROCESS 7000 RPM SPEED RATING 24 TEETH 5/8 INCH BORE SIZE ENDURANCE[R] BRAND
  • FAST CUTTING, CROSSCUTTING, RIPPING TYPE
  • CARBIDE MATERIAL
  • GROUND FINISH
  • 0.071 INCH CUTTING WIDTH
  • 8-1/4 INCH DIAMETER
  • HARDENED PROCESS
  • 7000 RPM SPEED RATING
  • 24 TEETH
  • 5/8 INCH BORE SIZE
  • ENDURANCE[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Saw Blades
Product Number 48-40-4150
Product Name Circular Saw Blade
Unlock Full Specs
to access all available technical data

Similar Products