48-40-4123 -- CIRCULAR SAW BLADE
Milwaukee Electric Tool Corporation
Circular Saw Blade
48-40-4123
Description
CROSSCUT, RIP TYPE
CARBIDE TIPPED MATERIAL
7 1/4 INCH DIAMETER
7000 SPEED RATING
7 1/4 DIAMETER - FRACTIONAL
24 TEETH
ENDURANCE[R] BRAND
PACKAGING QUANTITY 25 PER PACK
-
Milwaukee Electric Tool Corporation
Datasheet
Description
CROSSCUT, RIP TYPE
CARBIDE TIPPED MATERIAL
7 1/4 INCH DIAMETER
7000 SPEED RATING
7 1/4 DIAMETER - FRACTIONAL
24 TEETH
ENDURANCE[R] BRAND
PACKAGING QUANTITY 25 PER PACK
Datasheet
Suppliers
CROSSCUT, RIP TYPE
CARBIDE TIPPED MATERIAL
7 1/4 INCH DIAMETER
7000 SPEED RATING
7 1/4 DIAMETER - FRACTIONAL
24 TEETH
ENDURANCE[R] BRAND
PACKAGING QUANTITY 25 PER PACK
- CROSSCUT, RIP TYPE
- CARBIDE TIPPED MATERIAL
- 7 1/4 INCH DIAMETER
- 7000 SPEED RATING
- 7 1/4 DIAMETER - FRACTIONAL
- 24 TEETH
- ENDURANCE[R] BRAND
- PACKAGING QUANTITY 25 PER PACK
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Saw Blades |
|
Product Number
|
48-40-4123 |
|
Product Name
|
Circular Saw Blade |
Unlock Full Specs
to access all available technical data