48-40-4116 -- CIRCULAR SAW BLADE
Milwaukee Electric Tool Corporation
Circular Saw Blade
48-40-4116
Description
CROSSCUTTING, RIPPING, FRAMING, FAST CUTTING TYPE
ALLOY STEEL BODY, C3 GRADE CARBIDE TIPPED TOOTH MATERIAL
PRECISION GROUND TEETH FINISH
7-1/4 INCH DIAMETER
HARDENED PROCESS
16 TEETH
5/8 INCH BORE SIZE
ENDURANCE[R] BRAND
LENGTH 7-1/4
KERF THICKNESS 0.071
HOOK ANGLE 20 DEGREE
TOOTH GRIND ATB
TOOTH MATERIAL CARBIDE TIPPED
PACKAGING QUANTITY 1 PER PACK
SPEED RATING (RPM) 7000
-
Milwaukee Electric Tool Corporation
Datasheet
Description
CROSSCUTTING, RIPPING, FRAMING, FAST CUTTING TYPE
ALLOY STEEL BODY, C3 GRADE CARBIDE TIPPED TOOTH MATERIAL
PRECISION GROUND TEETH FINISH
7-1/4 INCH DIAMETER
HARDENED PROCESS
16 TEETH
5/8 INCH BORE SIZE
ENDURANCE[R] BRAND
LENGTH 7-1/4
KERF THICKNESS 0.071
HOOK ANGLE 20 DEGREE
TOOTH GRIND ATB
TOOTH MATERIAL CARBIDE TIPPED
PACKAGING QUANTITY 1 PER PACK
SPEED RATING (RPM) 7000
Datasheet
Suppliers
CROSSCUTTING, RIPPING, FRAMING, FAST CUTTING TYPE
ALLOY STEEL BODY, C3 GRADE CARBIDE TIPPED TOOTH MATERIAL
PRECISION GROUND TEETH FINISH
7-1/4 INCH DIAMETER
HARDENED PROCESS
16 TEETH
5/8 INCH BORE SIZE
ENDURANCE[R] BRAND
LENGTH 7-1/4
KERF THICKNESS 0.071
HOOK ANGLE 20 DEGREE
TOOTH GRIND ATB
TOOTH MATERIAL CARBIDE TIPPED
PACKAGING QUANTITY 1 PER PACK
SPEED RATING (RPM) 7000
- CROSSCUTTING, RIPPING, FRAMING, FAST CUTTING TYPE
- ALLOY STEEL BODY, C3 GRADE CARBIDE TIPPED TOOTH MATERIAL
- PRECISION GROUND TEETH FINISH
- 7-1/4 INCH DIAMETER
- HARDENED PROCESS
- 16 TEETH
- 5/8 INCH BORE SIZE
- ENDURANCE[R] BRAND
- LENGTH 7-1/4
- KERF THICKNESS 0.071
- HOOK ANGLE 20 DEGREE
- TOOTH GRIND ATB
- TOOTH MATERIAL CARBIDE TIPPED
- PACKAGING QUANTITY 1 PER PACK
- SPEED RATING (RPM) 7000
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Saw Blades |
|
Product Number
|
48-40-4116 |
|
Product Name
|
Circular Saw Blade |
Unlock Full Specs
to access all available technical data