Milwaukee Electric Tool CorporationCircular Saw Blade48-40-4015
Description
GENERAL PURPOSE, RIPPING TYPE
ALLOY STEEL BODY, CARBIDE TIPPED TOOTH, STEEL PLATE MATERIAL
FERROUS METAL CUT MATERIAL
6-1/2 INCH DIAMETER
HARDENED PROCESS
48 TEETH
5/8 INCH BORE SIZE
ENDURANCE[R] BRAND
KERF THICKNESS 0.063
HOOK ANGLE 0 DEGREE
TOOTH GRIND MATB
TOOTH MATERIAL CARBIDE TIPPED
USED ON FIBER CEMENT BOARD CUTTING
PACKAGING QUANTITY 1 PER PACK
SPEED RATING (RPM) 4200
Milwaukee Electric Tool Corporation
Done
Datasheet
Description
GENERAL PURPOSE, RIPPING TYPE
ALLOY STEEL BODY, CARBIDE TIPPED TOOTH, STEEL PLATE MATERIAL
FERROUS METAL CUT MATERIAL
6-1/2 INCH DIAMETER
HARDENED PROCESS
48 TEETH
5/8 INCH BORE SIZE
ENDURANCE[R] BRAND
KERF THICKNESS 0.063
HOOK ANGLE 0 DEGREE
TOOTH GRIND MATB
TOOTH MATERIAL CARBIDE TIPPED
USED ON FIBER CEMENT BOARD CUTTING
PACKAGING QUANTITY 1 PER PACK
SPEED RATING (RPM) 4200
GENERAL PURPOSE, RIPPING TYPE
ALLOY STEEL BODY, CARBIDE TIPPED TOOTH, STEEL PLATE MATERIAL
FERROUS METAL CUT MATERIAL
6-1/2 INCH DIAMETER
HARDENED PROCESS
48 TEETH
5/8 INCH BORE SIZE
ENDURANCE[R] BRAND
KERF THICKNESS 0.063
HOOK ANGLE 0 DEGREE
TOOTH GRIND MATB
TOOTH MATERIAL CARBIDE TIPPED
USED ON FIBER CEMENT BOARD CUTTING
PACKAGING QUANTITY 1 PER PACK
SPEED RATING (RPM) 4200
GENERAL PURPOSE, RIPPING TYPE
ALLOY STEEL BODY, CARBIDE TIPPED TOOTH, STEEL PLATE MATERIAL