Milwaukee Electric Tool Corporation Band Saw Blade 48-39-0551

Description
DEEP CUT TYPE BI-METAL MATERIAL 44-7/8 INCH BLADE LENGTH 1/2 INCH BLADE WIDTH METAL CUT MATERIAL 0.02 INCH BLADE THICKNESS 10/14 TEETH PER INCH TEETH MATERIAL PRECISION FORMED HIGH SPEED STEEL USED ON PORTABLE BAND SAW
Datasheet
Description
DEEP CUT TYPE BI-METAL MATERIAL 44-7/8 INCH BLADE LENGTH 1/2 INCH BLADE WIDTH METAL CUT MATERIAL 0.02 INCH BLADE THICKNESS 10/14 TEETH PER INCH TEETH MATERIAL PRECISION FORMED HIGH SPEED STEEL USED ON PORTABLE BAND SAW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Band Saw Blade - 48-39-0551 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Band Saw Blade
48-39-0551
Band Saw Blade 48-39-0551
DEEP CUT TYPE BI-METAL MATERIAL 44-7/8 INCH BLADE LENGTH 1/2 INCH BLADE WIDTH METAL CUT MATERIAL 0.02 INCH BLADE THICKNESS 10/14 TEETH PER INCH TEETH MATERIAL PRECISION FORMED HIGH SPEED STEEL USED ON PORTABLE BAND SAW
  • DEEP CUT TYPE
  • BI-METAL MATERIAL
  • 44-7/8 INCH BLADE LENGTH
  • 1/2 INCH BLADE WIDTH
  • METAL CUT MATERIAL
  • 0.02 INCH BLADE THICKNESS
  • 10/14 TEETH PER INCH
  • TEETH MATERIAL PRECISION FORMED HIGH SPEED STEEL
  • USED ON PORTABLE BAND SAW
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Saw Blades
Product Number 48-39-0551
Product Name Band Saw Blade
Unlock Full Specs
to access all available technical data

Similar Products