Milwaukee Electric Tool Corporation Band Saw Blade 48-39-0528

Description
STEEL TEETH, BI-METAL MATERIAL 35-3/8 INCH BLADE LENGTH 1/2 INCH BLADE WIDTH METAL CUT MATERIAL 0.02 INCH BLADE THICKNESS 18 TEETH PER INCH PACKAGING QUANTITY 1 WARRANTY LIFETIME LIMITED
Datasheet
Description
STEEL TEETH, BI-METAL MATERIAL 35-3/8 INCH BLADE LENGTH 1/2 INCH BLADE WIDTH METAL CUT MATERIAL 0.02 INCH BLADE THICKNESS 18 TEETH PER INCH PACKAGING QUANTITY 1 WARRANTY LIFETIME LIMITED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Band Saw Blade - 48-39-0528 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Band Saw Blade
48-39-0528
Band Saw Blade 48-39-0528
STEEL TEETH, BI-METAL MATERIAL 35-3/8 INCH BLADE LENGTH 1/2 INCH BLADE WIDTH METAL CUT MATERIAL 0.02 INCH BLADE THICKNESS 18 TEETH PER INCH PACKAGING QUANTITY 1 WARRANTY LIFETIME LIMITED
  • STEEL TEETH, BI-METAL MATERIAL
  • 35-3/8 INCH BLADE LENGTH
  • 1/2 INCH BLADE WIDTH
  • METAL CUT MATERIAL
  • 0.02 INCH BLADE THICKNESS
  • 18 TEETH PER INCH
  • PACKAGING QUANTITY 1
  • WARRANTY LIFETIME LIMITED
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Saw Blades
Product Number 48-39-0528
Product Name Band Saw Blade
Unlock Full Specs
to access all available technical data

Similar Products