Milwaukee Electric Tool Corporation Band Saw Blade 48-39-0511

Description
DEEP CUT TYPE BI-METAL MATERIAL 44-7/8 INCH BLADE LENGTH 1/2 INCH BLADE WIDTH METAL CUT MATERIAL 0.02 INCH BLADE THICKNESS 14 TEETH PER INCH TEETH MATERIAL PRECISION FORMED HIGH SPEED STEEL USED ON PORTABLE BAND SAW
Datasheet
Description
DEEP CUT TYPE BI-METAL MATERIAL 44-7/8 INCH BLADE LENGTH 1/2 INCH BLADE WIDTH METAL CUT MATERIAL 0.02 INCH BLADE THICKNESS 14 TEETH PER INCH TEETH MATERIAL PRECISION FORMED HIGH SPEED STEEL USED ON PORTABLE BAND SAW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Band Saw Blade - 48-39-0511 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Band Saw Blade
48-39-0511
Band Saw Blade 48-39-0511
DEEP CUT TYPE BI-METAL MATERIAL 44-7/8 INCH BLADE LENGTH 1/2 INCH BLADE WIDTH METAL CUT MATERIAL 0.02 INCH BLADE THICKNESS 14 TEETH PER INCH TEETH MATERIAL PRECISION FORMED HIGH SPEED STEEL USED ON PORTABLE BAND SAW
  • DEEP CUT TYPE
  • BI-METAL MATERIAL
  • 44-7/8 INCH BLADE LENGTH
  • 1/2 INCH BLADE WIDTH
  • METAL CUT MATERIAL
  • 0.02 INCH BLADE THICKNESS
  • 14 TEETH PER INCH
  • TEETH MATERIAL PRECISION FORMED HIGH SPEED STEEL
  • USED ON PORTABLE BAND SAW
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Saw Blades
Product Number 48-39-0511
Product Name Band Saw Blade
Unlock Full Specs
to access all available technical data

Similar Products