Milwaukee Electric Tool Corporation Band Saw Blade 48-39-0508

Description
DEEP CUT TYPE BI-METAL MATERIAL 35-3/8 INCH BLADE LENGTH 1/2 INCH BLADE WIDTH METAL CUT MATERIAL PRECISION FORMED TEETH PROCESS 0.02 INCH BLADE THICKNESS 10 TEETH PER INCH USED ON PORTABLE BAND SAW PACKAGING QUANTITY 1 PER PACK
Datasheet
Description
DEEP CUT TYPE BI-METAL MATERIAL 35-3/8 INCH BLADE LENGTH 1/2 INCH BLADE WIDTH METAL CUT MATERIAL PRECISION FORMED TEETH PROCESS 0.02 INCH BLADE THICKNESS 10 TEETH PER INCH USED ON PORTABLE BAND SAW PACKAGING QUANTITY 1 PER PACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Band Saw Blade - 48-39-0508 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Band Saw Blade
48-39-0508
Band Saw Blade 48-39-0508
DEEP CUT TYPE BI-METAL MATERIAL 35-3/8 INCH BLADE LENGTH 1/2 INCH BLADE WIDTH METAL CUT MATERIAL PRECISION FORMED TEETH PROCESS 0.02 INCH BLADE THICKNESS 10 TEETH PER INCH USED ON PORTABLE BAND SAW PACKAGING QUANTITY 1 PER PACK
  • DEEP CUT TYPE
  • BI-METAL MATERIAL
  • 35-3/8 INCH BLADE LENGTH
  • 1/2 INCH BLADE WIDTH
  • METAL CUT MATERIAL
  • PRECISION FORMED TEETH PROCESS
  • 0.02 INCH BLADE THICKNESS
  • 10 TEETH PER INCH
  • USED ON PORTABLE BAND SAW
  • PACKAGING QUANTITY 1 PER PACK
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Saw Blades
Product Number 48-39-0508
Product Name Band Saw Blade
Unlock Full Specs
to access all available technical data

Similar Products