Milwaukee Electric Tool CorporationDrive Bit48-32-4761
Description
SQUARE RECESS TYPE
HEAT TREATED ALLOY STEEL MATERIAL
1 INCH OVERALL LENGTH
#1 BIT SIZE
SHOCKWAVE[TM] BRAND
PACKAGING TYPE BULK
PACKAGING QUANTITY 25 PER PACK
Milwaukee Electric Tool Corporation
Done
Description
SQUARE RECESS TYPE
HEAT TREATED ALLOY STEEL MATERIAL
1 INCH OVERALL LENGTH
#1 BIT SIZE
SHOCKWAVE[TM] BRAND
PACKAGING TYPE BULK
PACKAGING QUANTITY 25 PER PACK
SQUARE RECESS TYPE
HEAT TREATED ALLOY STEEL MATERIAL
1 INCH OVERALL LENGTH
#1 BIT SIZE
SHOCKWAVE[TM] BRAND
PACKAGING TYPE BULK
PACKAGING QUANTITY 25 PER PACK