Milwaukee Electric Tool Corporation Pipe/Tube Cutter 48-22-4251

Description
CHROME ROLLER, MINI TYPE 3 INCH OVERALL LENGTH 1/8 INCH MIN. CAPACITY 1-1/8 INCH MAX. CAPACITY COPPER CUT MATERIAL BLADE DIAMETER 1 SIZE 1.6 WIDTH X 2.25 HEIGHT INCLUDES EXTRA BLADE
Description
CHROME ROLLER, MINI TYPE 3 INCH OVERALL LENGTH 1/8 INCH MIN. CAPACITY 1-1/8 INCH MAX. CAPACITY COPPER CUT MATERIAL BLADE DIAMETER 1 SIZE 1.6 WIDTH X 2.25 HEIGHT INCLUDES EXTRA BLADE

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Pipe/Tube Cutter
48-22-4251
Pipe/Tube Cutter 48-22-4251
CHROME ROLLER, MINI TYPE 3 INCH OVERALL LENGTH 1/8 INCH MIN. CAPACITY 1-1/8 INCH MAX. CAPACITY COPPER CUT MATERIAL BLADE DIAMETER 1 SIZE 1.6 WIDTH X 2.25 HEIGHT INCLUDES EXTRA BLADE
  • CHROME ROLLER, MINI TYPE
  • 3 INCH OVERALL LENGTH
  • 1/8 INCH MIN. CAPACITY
  • 1-1/8 INCH MAX. CAPACITY
  • COPPER CUT MATERIAL
  • BLADE DIAMETER 1
  • SIZE 1.6 WIDTH X 2.25 HEIGHT
  • INCLUDES EXTRA BLADE
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Pipe and Tube Cutters
Product Number 48-22-4251
Product Name Pipe/Tube Cutter
Tubing / Pipe Material Copper
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Cutters - 2063463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Tubing / Pipe Material Copper; Brass
Tubing / Pipe Diameter 0.2362 to 1.97 inch (6 to 50 mm)
View Details
Pipe cutter - ZR - Festo Corporation
Festo Corporation
Specs
Tool Weight 0.7962 lbs (0.3611 kg)
Power Manual Tools
Form Factor Handheld
View Details
One Handed Ratchet Hose Cutter|Master File - HCRCT - Kuriyama of America, Inc.
Specs
Pipe and Tube Cutters Ratchet Cutter
Tubing / Pipe Diameter 2.5 inch (63.5 mm)
Tool Weight 1.4 lbs (0.6349 kg)
View Details
Pipe Cutters - 2696404 - RS Components, Ltd.
Milwaukee Electric Tool Corporation
Specs
Tubing / Pipe Material Polyvinyl Chloride
Standards RoHS Compliant
View Details