Milwaukee Electric Tool Corporation Pipe/Tube Cutter 48-22-4250

Description
CHROME ROLLER, MINI TYPE 2 INCH OVERALL LENGTH 1/8 INCH MIN. CAPACITY 5/8 INCH MAX. CAPACITY COPPER CUT MATERIAL BLADE DIAMETER 1/2 SIZE 0.8 WIDTH X 1.6 HEIGHT
Description
CHROME ROLLER, MINI TYPE 2 INCH OVERALL LENGTH 1/8 INCH MIN. CAPACITY 5/8 INCH MAX. CAPACITY COPPER CUT MATERIAL BLADE DIAMETER 1/2 SIZE 0.8 WIDTH X 1.6 HEIGHT

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Pipe/Tube Cutter
48-22-4250
Pipe/Tube Cutter 48-22-4250
CHROME ROLLER, MINI TYPE 2 INCH OVERALL LENGTH 1/8 INCH MIN. CAPACITY 5/8 INCH MAX. CAPACITY COPPER CUT MATERIAL BLADE DIAMETER 1/2 SIZE 0.8 WIDTH X 1.6 HEIGHT
  • CHROME ROLLER, MINI TYPE
  • 2 INCH OVERALL LENGTH
  • 1/8 INCH MIN. CAPACITY
  • 5/8 INCH MAX. CAPACITY
  • COPPER CUT MATERIAL
  • BLADE DIAMETER 1/2
  • SIZE 0.8 WIDTH X 1.6 HEIGHT
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Pipe and Tube Cutters
Product Number 48-22-4250
Product Name Pipe/Tube Cutter
Tubing / Pipe Material Copper
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Cutters - 1728969 - RS Components, Ltd.
RS Components, Ltd.
Specs
Tubing / Pipe Material Polymer / Plastic; Plastic
Tubing / Pipe Diameter 0.5906 inch (15 mm)
View Details
Pipe cutter - ZR - Festo Corporation
Festo Corporation
Specs
Tool Weight 0.7962 lbs (0.3611 kg)
Power Manual Tools
Form Factor Handheld
View Details
Cut-Off Saws -  - RYCO Hydraulics, Inc.
RYCO Hydraulics, Inc.
Specs
Power Manual Tools
View Details