Milwaukee Electric Tool Corporation Nutdriver 48-22-2525

Description
MAGNETIC, HALLOW SHAFT TYPE CHROME PLATED FINISH 3 INCH SHANK LENGTH BROWN HANDLE COLOR 7/16 INCH DRIVE SIZE FORGED STEEL SHANK MATERIAL HOLLOWCORE[TM] BRAND
Description
MAGNETIC, HALLOW SHAFT TYPE CHROME PLATED FINISH 3 INCH SHANK LENGTH BROWN HANDLE COLOR 7/16 INCH DRIVE SIZE FORGED STEEL SHANK MATERIAL HOLLOWCORE[TM] BRAND

Suppliers

Company
Product
Description
Supplier Links
Nutdriver 48-22-2525
MAGNETIC, HALLOW SHAFT TYPE CHROME PLATED FINISH 3 INCH SHANK LENGTH BROWN HANDLE COLOR 7/16 INCH DRIVE SIZE FORGED STEEL SHANK MATERIAL HOLLOWCORE[TM] BRAND
  • MAGNETIC, HALLOW SHAFT TYPE
  • CHROME PLATED FINISH
  • 3 INCH SHANK LENGTH
  • BROWN HANDLE COLOR
  • 7/16 INCH DRIVE SIZE
  • FORGED STEEL SHANK MATERIAL
  • HOLLOWCORE[TM] BRAND
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Nut Runners and Nut Drivers
Product Number 48-22-2525
Product Name Nutdriver
Type Fixed Square Drive
Unlock Full Specs
to access all available technical data

Similar Products

Nut Drivers - 9111496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Nut Driver
Adjustment Range 0.6693 inch (17 mm)
Length 9.84 inch (250 mm)
View Details
Multi-Spindle Nutdriving Station -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Type Nut Runner
Power Electric; Pneumatic
Style Hand-Held Cylindrical
View Details
1.5mm A/F Ball Hex Driver - Z9952-00 - Harwin Plc
Specs
Type Nut Driver
Style Hand-Held Cylindrical
Head Style In-line
View Details
Nutdriver - 49-66-4702 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Fixed Square Drive
Size 1/4"
Length 1.88 inch (47.62 mm)
View Details