Milwaukee Electric Tool Corporation Nutdriver 48-22-2521

Description
MAGNETIC, HALLOW SHAFT TYPE CHROME PLATED FINISH 3 INCH SHANK LENGTH RED HANDLE COLOR 1/4 INCH DRIVE SIZE FORGED STEEL SHANK MATERIAL HOLLOWCORE[TM] BRAND
Description
MAGNETIC, HALLOW SHAFT TYPE CHROME PLATED FINISH 3 INCH SHANK LENGTH RED HANDLE COLOR 1/4 INCH DRIVE SIZE FORGED STEEL SHANK MATERIAL HOLLOWCORE[TM] BRAND

Suppliers

Company
Product
Description
Supplier Links
Nutdriver 48-22-2521
MAGNETIC, HALLOW SHAFT TYPE CHROME PLATED FINISH 3 INCH SHANK LENGTH RED HANDLE COLOR 1/4 INCH DRIVE SIZE FORGED STEEL SHANK MATERIAL HOLLOWCORE[TM] BRAND
  • MAGNETIC, HALLOW SHAFT TYPE
  • CHROME PLATED FINISH
  • 3 INCH SHANK LENGTH
  • RED HANDLE COLOR
  • 1/4 INCH DRIVE SIZE
  • FORGED STEEL SHANK MATERIAL
  • HOLLOWCORE[TM] BRAND
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Nut Runners and Nut Drivers
Product Number 48-22-2521
Product Name Nutdriver
Type Fixed Square Drive
Unlock Full Specs
to access all available technical data

Similar Products

1.5mm A/F Ball Hex Driver - Z9952-00 - Harwin Plc
Specs
Type Nut Driver
Style Hand-Held Cylindrical
Head Style In-line
View Details
Nut Drivers - 1047836 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Nut Driver
Length 12.2 inch (310 mm)
View Details
Nut Driver System with Automatic Feeder - VNPM - Visumatic Industrial Products
Specs
Type Nut Runner
Power Pneumatic
Style Hand-Held Cylindrical; Fixtured
View Details
Stationary Spindle for Nuts and Heavy Duty Screws - SEM / SEK - Weber Screwdriving Systems, Inc.
Specs
Type Adjustable Size Drive
Power Electric (optional feature); Pneumatic (optional feature)
Style Fixtured
View Details