Milwaukee Electric Tool Corporation Nutdriver 48-22-2422

Description
HOLLOW SHAFT TYPE CHROME PLATED FINISH FORGED PROCESS 5/16 INCH DRIVE SIZE STEEL SHANK MATERIAL SHAFT TYPE WRENCH-READY HEX DRIVER HEAD TYPE HEX, SQUARE, SPLINE, 12 POINT SHAFT SIZE 3 WARRANTY LIFETIME LIMITED
Description
HOLLOW SHAFT TYPE CHROME PLATED FINISH FORGED PROCESS 5/16 INCH DRIVE SIZE STEEL SHANK MATERIAL SHAFT TYPE WRENCH-READY HEX DRIVER HEAD TYPE HEX, SQUARE, SPLINE, 12 POINT SHAFT SIZE 3 WARRANTY LIFETIME LIMITED

Suppliers

Company
Product
Description
Supplier Links
Nutdriver 48-22-2422
HOLLOW SHAFT TYPE CHROME PLATED FINISH FORGED PROCESS 5/16 INCH DRIVE SIZE STEEL SHANK MATERIAL SHAFT TYPE WRENCH-READY HEX DRIVER HEAD TYPE HEX, SQUARE, SPLINE, 12 POINT SHAFT SIZE 3 WARRANTY LIFETIME LIMITED
  • HOLLOW SHAFT TYPE
  • CHROME PLATED FINISH
  • FORGED PROCESS
  • 5/16 INCH DRIVE SIZE
  • STEEL SHANK MATERIAL
  • SHAFT TYPE WRENCH-READY HEX
  • DRIVER HEAD TYPE HEX, SQUARE, SPLINE, 12 POINT
  • SHAFT SIZE 3
  • WARRANTY LIFETIME LIMITED
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Nut Runners and Nut Drivers
Product Number 48-22-2422
Product Name Nutdriver
Type Fixed Square Drive
Unlock Full Specs
to access all available technical data

Similar Products

Nut Drivers - 4601742 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Nut Driver
View Details
1.5mm A/F Ball Hex Driver - Z9952-00 - Harwin Plc
Specs
Type Nut Driver
Style Hand-Held Cylindrical
Head Style In-line
View Details
Nut Driver - VNPD - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Type Nut Runner
Power Electric (optional feature); Pneumatic (optional feature)
Style Hand-Held Cylindrical
View Details
Nutdriver - 48-22-2527 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Fixed Square Drive
Size Other; 9/16 Inch
Length 3 inch (76.2 mm)
View Details