Milwaukee Electric Tool Corporation Screwdriver 48-22-2113

Description
7-1/2 INCH OVERALL LENGTH 3-1/2 INCH SHANK LENGTH ECX[TM] BRAND
Datasheet
Description
7-1/2 INCH OVERALL LENGTH 3-1/2 INCH SHANK LENGTH ECX[TM] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver 48-22-2113
7-1/2 INCH OVERALL LENGTH 3-1/2 INCH SHANK LENGTH ECX[TM] BRAND
  • 7-1/2 INCH OVERALL LENGTH
  • 3-1/2 INCH SHANK LENGTH
  • ECX[TM] BRAND
Supplier's Site Datasheet
11 in 1 Multi-Tip Screwdriver - 70060022 - Allied Electronics, Inc.
Fort Worth, TX, USA
11 in 1 Multi-Tip Screwdriver
70060022
11 in 1 Multi-Tip Screwdriver 70060022
11 in 1 Multi-Tip Screwdriver

11 in 1 Multi-Tip Screwdriver

Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation Allied Electronics, Inc.
Product Category Screwdrivers (hand tool) Screwdrivers (hand tool)
Product Number 48-22-2113 70060022
Product Name Screwdriver 11 in 1 Multi-Tip Screwdriver
Type Standard Screwdriver Standard Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screwdrivers - 7530690 - RS Components, Ltd.
Specs
Drive Type Slotted; Slotted
Drive Details 0,5 mm
Overall Length 6.89 inch (175 mm)
View Details
3 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 1732 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Drive Type Slotted
Overall Length 4.5 inch (114 mm)
Shank Length 2 inch (50.8 mm)
View Details
Screwdriver Bit Sets - 2696362 - RS Components, Ltd.
Milwaukee Electric Tool Corporation
Specs
Drive Type Hex; Hex
Overall Length 1.97 inch (50 mm)
Shaft Material Steel
View Details