Milwaukee Electric Tool Corporation Reciprocating Saw Blade 48-01-9712

Description
STRAIGHT BACK TYPE 6 INCH BLADE LENGTH UNIVERSAL SHANK TYPE METAL CUT MATERIAL 10 TEETH PER INCH TORCH[TM], ICE HARDENED[TM], SAWZALL[R] BRAND SHANK SIZE 1/2 INCH USED ON SCHEDULED 80 PIPE/THREADED ROD
Datasheet
Description
STRAIGHT BACK TYPE 6 INCH BLADE LENGTH UNIVERSAL SHANK TYPE METAL CUT MATERIAL 10 TEETH PER INCH TORCH[TM], ICE HARDENED[TM], SAWZALL[R] BRAND SHANK SIZE 1/2 INCH USED ON SCHEDULED 80 PIPE/THREADED ROD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reciprocating Saw Blade - 48-01-9712 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Reciprocating Saw Blade
48-01-9712
Reciprocating Saw Blade 48-01-9712
STRAIGHT BACK TYPE 6 INCH BLADE LENGTH UNIVERSAL SHANK TYPE METAL CUT MATERIAL 10 TEETH PER INCH TORCH[TM], ICE HARDENED[TM], SAWZALL[R] BRAND SHANK SIZE 1/2 INCH USED ON SCHEDULED 80 PIPE/THREADED ROD
  • STRAIGHT BACK TYPE
  • 6 INCH BLADE LENGTH
  • UNIVERSAL SHANK TYPE
  • METAL CUT MATERIAL
  • 10 TEETH PER INCH
  • TORCH[TM], ICE HARDENED[TM], SAWZALL[R] BRAND
  • SHANK SIZE 1/2 INCH
  • USED ON SCHEDULED 80 PIPE/THREADED ROD
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Saw Blades
Product Number 48-01-9712
Product Name Reciprocating Saw Blade
Unlock Full Specs
to access all available technical data

Similar Products