Milwaukee Electric Tool Corporation Reciprocating Saw Blade 48-01-7787

Description
STRAIGHT BACK TYPE MATRIX II HSS TEETH, BI-METAL BODY MATERIAL 9 INCH BLADE LENGTH 1 INCH BLADE WIDTH UNIVERSAL TANG SHANK TYPE FERROUS METAL, NON METAL CUT MATERIAL 0.042 INCH BLADE THICKNESS 14 TEETH PER INCH SAWZALLS[R] BRAND PACKAGE QUANTITY 100 PER BOX
Datasheet
Description
STRAIGHT BACK TYPE MATRIX II HSS TEETH, BI-METAL BODY MATERIAL 9 INCH BLADE LENGTH 1 INCH BLADE WIDTH UNIVERSAL TANG SHANK TYPE FERROUS METAL, NON METAL CUT MATERIAL 0.042 INCH BLADE THICKNESS 14 TEETH PER INCH SAWZALLS[R] BRAND PACKAGE QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reciprocating Saw Blade - 48-01-7787 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Reciprocating Saw Blade
48-01-7787
Reciprocating Saw Blade 48-01-7787
STRAIGHT BACK TYPE MATRIX II HSS TEETH, BI-METAL BODY MATERIAL 9 INCH BLADE LENGTH 1 INCH BLADE WIDTH UNIVERSAL TANG SHANK TYPE FERROUS METAL, NON METAL CUT MATERIAL 0.042 INCH BLADE THICKNESS 14 TEETH PER INCH SAWZALLS[R] BRAND PACKAGE QUANTITY 100 PER BOX
  • STRAIGHT BACK TYPE
  • MATRIX II HSS TEETH, BI-METAL BODY MATERIAL
  • 9 INCH BLADE LENGTH
  • 1 INCH BLADE WIDTH
  • UNIVERSAL TANG SHANK TYPE
  • FERROUS METAL, NON METAL CUT MATERIAL
  • 0.042 INCH BLADE THICKNESS
  • 14 TEETH PER INCH
  • SAWZALLS[R] BRAND
  • PACKAGE QUANTITY 100 PER BOX
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Saw Blades
Product Number 48-01-7787
Product Name Reciprocating Saw Blade
Unlock Full Specs
to access all available technical data

Similar Products