Milwaukee Electric Tool Corporation Reciprocating Saw Blade 48-01-7189

Description
STRAIGHT BACK, SCROLL, THIN KERF TYPE 12 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH UNIVERSAL SHANK TYPE METAL, RIGID CONDUIT CUT MATERIAL STRENGTHENED PROCESS 0.035 INCH BLADE THICKNESS 18 TEETH PER INCH SAWZALLS[R] BRAND SHANK SIZE 1/2 PACKAGING TYPE BULK PACKAGING QUANTITY 100 PER PACK
Datasheet
Description
STRAIGHT BACK, SCROLL, THIN KERF TYPE 12 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH UNIVERSAL SHANK TYPE METAL, RIGID CONDUIT CUT MATERIAL STRENGTHENED PROCESS 0.035 INCH BLADE THICKNESS 18 TEETH PER INCH SAWZALLS[R] BRAND SHANK SIZE 1/2 PACKAGING TYPE BULK PACKAGING QUANTITY 100 PER PACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reciprocating Saw Blade - 48-01-7189 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Reciprocating Saw Blade
48-01-7189
Reciprocating Saw Blade 48-01-7189
STRAIGHT BACK, SCROLL, THIN KERF TYPE 12 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH UNIVERSAL SHANK TYPE METAL, RIGID CONDUIT CUT MATERIAL STRENGTHENED PROCESS 0.035 INCH BLADE THICKNESS 18 TEETH PER INCH SAWZALLS[R] BRAND SHANK SIZE 1/2 PACKAGING TYPE BULK PACKAGING QUANTITY 100 PER PACK
  • STRAIGHT BACK, SCROLL, THIN KERF TYPE
  • 12 INCH BLADE LENGTH
  • 3/4 INCH BLADE WIDTH
  • UNIVERSAL SHANK TYPE
  • METAL, RIGID CONDUIT CUT MATERIAL
  • STRENGTHENED PROCESS
  • 0.035 INCH BLADE THICKNESS
  • 18 TEETH PER INCH
  • SAWZALLS[R] BRAND
  • SHANK SIZE 1/2
  • PACKAGING TYPE BULK
  • PACKAGING QUANTITY 100 PER PACK
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Saw Blades
Product Number 48-01-7189
Product Name Reciprocating Saw Blade
Unlock Full Specs
to access all available technical data

Similar Products