Milwaukee Electric Tool CorporationReciprocating Saw Blade48-01-6037
Description
TAPER BACK TYPE
BI-METAL MATERIAL
12 INCH BLADE LENGTH
3/4 INCH BLADE WIDTH
12 BLADE LENGTH - DECIMAL
.75 BLADE WIDTH - DECIMAL
12 BLADE LENGTH - FRACTIONAL
3/4 BLADE WIDTH - FRACTIONAL
UNIVERSAL TANG SHANK TYPE
NON METAL CUT MATERIAL
0.05 INCH BLADE THICKNESS
6 TEETH PER INCH
.05 BLADE THICKNESS - DECIMAL
SAWZALL. BRAND
CUTTING TYPE PLUNGE
50 PER BOX
SHANK SIZE 1/2 INCH
STOCK THICKNESS 3/8 INCH AND ABOVE
TEETH MATERIAL HSCO
BLADE LENGTH - DECIMAL - UOM IN
BLADE THICKNESS - DECIMAL - UOM IN
BLADE WIDTH - DECIMAL - UOM IN
48-01-6037 MODEL
Milwaukee Electric Tool Corporation
Done
Datasheet
Description
TAPER BACK TYPE
BI-METAL MATERIAL
12 INCH BLADE LENGTH
3/4 INCH BLADE WIDTH
12 BLADE LENGTH - DECIMAL
.75 BLADE WIDTH - DECIMAL
12 BLADE LENGTH - FRACTIONAL
3/4 BLADE WIDTH - FRACTIONAL
UNIVERSAL TANG SHANK TYPE
NON METAL CUT MATERIAL
0.05 INCH BLADE THICKNESS
6 TEETH PER INCH
.05 BLADE THICKNESS - DECIMAL
SAWZALL. BRAND
CUTTING TYPE PLUNGE
50 PER BOX
SHANK SIZE 1/2 INCH
STOCK THICKNESS 3/8 INCH AND ABOVE
TEETH MATERIAL HSCO
BLADE LENGTH - DECIMAL - UOM IN
BLADE THICKNESS - DECIMAL - UOM IN
BLADE WIDTH - DECIMAL - UOM IN
48-01-6037 MODEL
TAPER BACK TYPE
BI-METAL MATERIAL
12 INCH BLADE LENGTH
3/4 INCH BLADE WIDTH
12 BLADE LENGTH - DECIMAL
.75 BLADE WIDTH - DECIMAL
12 BLADE LENGTH - FRACTIONAL
3/4 BLADE WIDTH - FRACTIONAL
UNIVERSAL TANG SHANK TYPE
NON METAL CUT MATERIAL
0.05 INCH BLADE THICKNESS
6 TEETH PER INCH
.05 BLADE THICKNESS - DECIMAL
SAWZALL. BRAND
CUTTING TYPE PLUNGE
50 PER BOX
SHANK SIZE 1/2 INCH
STOCK THICKNESS 3/8 INCH AND ABOVE
TEETH MATERIAL HSCO
BLADE LENGTH - DECIMAL - UOM IN
BLADE THICKNESS - DECIMAL - UOM IN
BLADE WIDTH - DECIMAL - UOM IN
48-01-6037 MODEL