Milwaukee Electric Tool Corporation Reciprocating Saw Blade 48-00-5184

Description
STRAIGHT BACK TYPE 6 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH TANG SHANK TYPE METAL CUT MATERIAL 0.035 INCH BLADE THICKNESS 18 TEETH PER INCH SAWZALL[R] BRAND CUTTING TYPE FLEXIBLE
Datasheet
Description
STRAIGHT BACK TYPE 6 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH TANG SHANK TYPE METAL CUT MATERIAL 0.035 INCH BLADE THICKNESS 18 TEETH PER INCH SAWZALL[R] BRAND CUTTING TYPE FLEXIBLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reciprocating Saw Blade - 48-00-5184 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Reciprocating Saw Blade
48-00-5184
Reciprocating Saw Blade 48-00-5184
STRAIGHT BACK TYPE 6 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH TANG SHANK TYPE METAL CUT MATERIAL 0.035 INCH BLADE THICKNESS 18 TEETH PER INCH SAWZALL[R] BRAND CUTTING TYPE FLEXIBLE
  • STRAIGHT BACK TYPE
  • 6 INCH BLADE LENGTH
  • 3/4 INCH BLADE WIDTH
  • TANG SHANK TYPE
  • METAL CUT MATERIAL
  • 0.035 INCH BLADE THICKNESS
  • 18 TEETH PER INCH
  • SAWZALL[R] BRAND
  • CUTTING TYPE FLEXIBLE
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Saw Blades
Product Number 48-00-5184
Product Name Reciprocating Saw Blade
Unlock Full Specs
to access all available technical data

Similar Products