Milwaukee Electric Tool Corporation Pipe/Tube Cutter 2471-20

Description
UNIBODY TYPE 14 INCH OVERALL LENGTH 1/2 INCH MIN. CAPACITY 1-1/8 INCH MAX. CAPACITY COPPER CUT MATERIAL COPPER BLADE MATERIAL M12[TM] BRAND OVERALL LENGTH 14 NO LOAD SPEED RATING 500 RPM CUT MATERIAL COPPER TOOL WARRANTY 5 YEAR
Datasheet
Description
UNIBODY TYPE 14 INCH OVERALL LENGTH 1/2 INCH MIN. CAPACITY 1-1/8 INCH MAX. CAPACITY COPPER CUT MATERIAL COPPER BLADE MATERIAL M12[TM] BRAND OVERALL LENGTH 14 NO LOAD SPEED RATING 500 RPM CUT MATERIAL COPPER TOOL WARRANTY 5 YEAR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe/Tube Cutter - 2471-20 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Pipe/Tube Cutter
2471-20
Pipe/Tube Cutter 2471-20
UNIBODY TYPE 14 INCH OVERALL LENGTH 1/2 INCH MIN. CAPACITY 1-1/8 INCH MAX. CAPACITY COPPER CUT MATERIAL COPPER BLADE MATERIAL M12[TM] BRAND OVERALL LENGTH 14 NO LOAD SPEED RATING 500 RPM CUT MATERIAL COPPER TOOL WARRANTY 5 YEAR
  • UNIBODY TYPE
  • 14 INCH OVERALL LENGTH
  • 1/2 INCH MIN. CAPACITY
  • 1-1/8 INCH MAX. CAPACITY
  • COPPER CUT MATERIAL
  • COPPER BLADE MATERIAL
  • M12[TM] BRAND
  • OVERALL LENGTH 14
  • NO LOAD SPEED RATING 500 RPM
  • CUT MATERIAL COPPER
  • TOOL WARRANTY 5 YEAR
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Pipe and Tube Cutters
Product Number 2471-20
Product Name Pipe/Tube Cutter
Tubing / Pipe Material Copper
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Cutters - 2758729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Tubing / Pipe Material Steel; Stainless Steel
View Details
Pipe and tubing cutter - ZRS - Festo Corporation
Specs
Tool Weight 0.2954 lbs (0.1340 kg)
Power Manual Tools
Form Factor Handheld
View Details
Pipe Cutters - 264090 - RS Components, Ltd.
Milwaukee Electric Tool Corporation
Specs
Tubing / Pipe Material Copper; Copper
View Details