Milwaukee Electric Tool Corporation Jacket 2399-XL

Description
CORDLESS, HEATED, WATER/WIND RESISTANT TYPE XL SIZE BLACK COLOR BRUSHED POLYESTER LINING POLYESTER/SPANDEX FABRIC HEAVY DUTY, M12 BRAND HEAT ELEMENTS (4) BACK, COLLAR, POCKETS HEAT SETTINGS (3) HIGH, MEDIUM, LOW INCLUDES (1) M12 REDLITHIUM 2.0 COMPACT BATTERY PACK, (1) M12 POWER SOURCE, CHARGER CUFF TYPE ELASTIC WARRANTY 1 YEAR LIMITED
Description
CORDLESS, HEATED, WATER/WIND RESISTANT TYPE XL SIZE BLACK COLOR BRUSHED POLYESTER LINING POLYESTER/SPANDEX FABRIC HEAVY DUTY, M12 BRAND HEAT ELEMENTS (4) BACK, COLLAR, POCKETS HEAT SETTINGS (3) HIGH, MEDIUM, LOW INCLUDES (1) M12 REDLITHIUM 2.0 COMPACT BATTERY PACK, (1) M12 POWER SOURCE, CHARGER CUFF TYPE ELASTIC WARRANTY 1 YEAR LIMITED

Suppliers

Company
Product
Description
Supplier Links
Jacket 2399-XL
CORDLESS, HEATED, WATER/WIND RESISTANT TYPE XL SIZE BLACK COLOR BRUSHED POLYESTER LINING POLYESTER/SPANDEX FABRIC HEAVY DUTY, M12 BRAND HEAT ELEMENTS (4) BACK, COLLAR, POCKETS HEAT SETTINGS (3) HIGH, MEDIUM, LOW INCLUDES (1) M12 REDLITHIUM 2.0 COMPACT BATTERY PACK, (1) M12 POWER SOURCE, CHARGER CUFF TYPE ELASTIC WARRANTY 1 YEAR LIMITED
  • CORDLESS, HEATED, WATER/WIND RESISTANT TYPE
  • XL SIZE
  • BLACK COLOR
  • BRUSHED POLYESTER LINING
  • POLYESTER/SPANDEX FABRIC
  • HEAVY DUTY, M12 BRAND
  • HEAT ELEMENTS (4) BACK, COLLAR, POCKETS
  • HEAT SETTINGS (3) HIGH, MEDIUM, LOW
  • INCLUDES (1) M12 REDLITHIUM 2.0 COMPACT BATTERY PACK, (1) M12 POWER SOURCE, CHARGER
  • CUFF TYPE ELASTIC
  • WARRANTY 1 YEAR LIMITED
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Safety Clothing
Product Number 2399-XL
Product Name Jacket
Clothing Type Jacket/Coat
Unlock Full Specs
to access all available technical data

Similar Products

Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Hi Vis Jackets - 103292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Jacket/Coat
Application Insulation/Weather
Material Polyester; 100% Polyester
View Details
Specs
Clothing Type Gloves
Material Latex/Rubber
View Details