Milwaukee Electric Tool Corporation Jacket 2395-L

Description
CORDLESS TYPE L SIZE BLACK COLOR THERMAL KNIT FLEECE LINING SOFT SHELL POLYESTER FABRIC M12[TM] BRAND HEAT ELEMENTS CORE ZONE R CHEST, L CHEST, BACK HEAT SETTINGS (3) HIGH, MEDIUM, LOW INCLUDES M12 BATTERY HOLDER WITH USB CHARGER, (1) M12 REDLITHIUM 2.0 COMPACT BATTERY PACK, M12 BATTERY CHARGER 2395 MODEL
Description
CORDLESS TYPE L SIZE BLACK COLOR THERMAL KNIT FLEECE LINING SOFT SHELL POLYESTER FABRIC M12[TM] BRAND HEAT ELEMENTS CORE ZONE R CHEST, L CHEST, BACK HEAT SETTINGS (3) HIGH, MEDIUM, LOW INCLUDES M12 BATTERY HOLDER WITH USB CHARGER, (1) M12 REDLITHIUM 2.0 COMPACT BATTERY PACK, M12 BATTERY CHARGER 2395 MODEL

Suppliers

Company
Product
Description
Supplier Links
Jacket 2395-L
CORDLESS TYPE L SIZE BLACK COLOR THERMAL KNIT FLEECE LINING SOFT SHELL POLYESTER FABRIC M12[TM] BRAND HEAT ELEMENTS CORE ZONE R CHEST, L CHEST, BACK HEAT SETTINGS (3) HIGH, MEDIUM, LOW INCLUDES M12 BATTERY HOLDER WITH USB CHARGER, (1) M12 REDLITHIUM 2.0 COMPACT BATTERY PACK, M12 BATTERY CHARGER 2395 MODEL
  • CORDLESS TYPE
  • L SIZE
  • BLACK COLOR
  • THERMAL KNIT FLEECE LINING
  • SOFT SHELL POLYESTER FABRIC
  • M12[TM] BRAND
  • HEAT ELEMENTS CORE ZONE R CHEST, L CHEST, BACK
  • HEAT SETTINGS (3) HIGH, MEDIUM, LOW
  • INCLUDES M12 BATTERY HOLDER WITH USB CHARGER, (1) M12 REDLITHIUM 2.0 COMPACT BATTERY PACK, M12 BATTERY CHARGER
  • 2395 MODEL
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Safety Clothing
Product Number 2395-L
Product Name Jacket
Clothing Type Jacket/Coat
Unlock Full Specs
to access all available technical data

Similar Products

Jackets - 106370 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Jacket/Coat
Material Cotton; Polyester; 35% Cotton, 65% Polyester
View Details
Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Work Gloves - 2311865 - RS Components, Ltd.
Milwaukee Electric Tool Corporation
Specs
Clothing Type Gloves
Material Leather
View Details