Milwaukee Electric Tool Corporation JACKET 2393-L

Description
CORDLESS, HEATED, WATER/WIND RESISTANT TYPE L SIZE CAMOUFLAGE COLOR THERMAL KNIT FLEECE LINING POLYESTER/SPANDEX FABRIC HEAT SETTINGS (3) HIGH, MEDIUM, LOW NUMBER OF POCKETS (3) OUTER ZIP, (1) INNER ZIP, (1) INNER POUCH BATTERY TYPE 12 VOLT M12 RED LITHIUM RECHARGEABLE CUFF TYPE VELCRO ADJUSTABLE INCLUDES (1) M12 HEATED JACKET, (1) M12 RED LITHIUM BATTERY
Description
CORDLESS, HEATED, WATER/WIND RESISTANT TYPE L SIZE CAMOUFLAGE COLOR THERMAL KNIT FLEECE LINING POLYESTER/SPANDEX FABRIC HEAT SETTINGS (3) HIGH, MEDIUM, LOW NUMBER OF POCKETS (3) OUTER ZIP, (1) INNER ZIP, (1) INNER POUCH BATTERY TYPE 12 VOLT M12 RED LITHIUM RECHARGEABLE CUFF TYPE VELCRO ADJUSTABLE INCLUDES (1) M12 HEATED JACKET, (1) M12 RED LITHIUM BATTERY

Suppliers

Company
Product
Description
Supplier Links
JACKET 2393-L
CORDLESS, HEATED, WATER/WIND RESISTANT TYPE L SIZE CAMOUFLAGE COLOR THERMAL KNIT FLEECE LINING POLYESTER/SPANDEX FABRIC HEAT SETTINGS (3) HIGH, MEDIUM, LOW NUMBER OF POCKETS (3) OUTER ZIP, (1) INNER ZIP, (1) INNER POUCH BATTERY TYPE 12 VOLT M12 RED LITHIUM RECHARGEABLE CUFF TYPE VELCRO ADJUSTABLE INCLUDES (1) M12 HEATED JACKET, (1) M12 RED LITHIUM BATTERY
  • CORDLESS, HEATED, WATER/WIND RESISTANT TYPE
  • L SIZE
  • CAMOUFLAGE COLOR
  • THERMAL KNIT FLEECE LINING
  • POLYESTER/SPANDEX FABRIC
  • HEAT SETTINGS (3) HIGH, MEDIUM, LOW
  • NUMBER OF POCKETS (3) OUTER ZIP, (1) INNER ZIP, (1) INNER POUCH
  • BATTERY TYPE 12 VOLT M12 RED LITHIUM RECHARGEABLE
  • CUFF TYPE VELCRO ADJUSTABLE
  • INCLUDES (1) M12 HEATED JACKET, (1) M12 RED LITHIUM BATTERY
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Safety Clothing
Product Number 2393-L
Product Name JACKET
Clothing Type Jacket/Coat
Unlock Full Specs
to access all available technical data

Similar Products

Fleeces, Hoodies & Sweatshirts - 106312 - RS Components, Ltd.
Specs
Clothing Type Shirt
Material Cotton; Polyester; 50% Cotton, 50% Polyester
View Details
Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Milwaukee Electric Tool Corporation
Specs
Clothing Type Gloves
Material Terry Cloth
View Details