Milwaukee Electric Tool Corporation JACKET 2391-3X

Description
CORDLESS, HEATED, WATER/WIND RESISTANT TYPE 3X SIZE RED COLOR THERMAL KNIT FLEECE LINING POLYESTER/SPANDEX FABRIC HEAT ELEMENTS R CHEST, L CHEST, BACK HEAT SETTINGS (3) HIGH, MEDIUM, LOW NUMBER OF POCKETS (3) OUTER ZIP, (1) INNER ZIP, (1) INNER POUCH CUFF TYPE VELCRO ADJUSTABLE INCLUDES (1) M12 HEATED JACKET, (1) M12 RED LITHIUM COMPACT BATTERY PACK
Description
CORDLESS, HEATED, WATER/WIND RESISTANT TYPE 3X SIZE RED COLOR THERMAL KNIT FLEECE LINING POLYESTER/SPANDEX FABRIC HEAT ELEMENTS R CHEST, L CHEST, BACK HEAT SETTINGS (3) HIGH, MEDIUM, LOW NUMBER OF POCKETS (3) OUTER ZIP, (1) INNER ZIP, (1) INNER POUCH CUFF TYPE VELCRO ADJUSTABLE INCLUDES (1) M12 HEATED JACKET, (1) M12 RED LITHIUM COMPACT BATTERY PACK

Suppliers

Company
Product
Description
Supplier Links
JACKET 2391-3X
CORDLESS, HEATED, WATER/WIND RESISTANT TYPE 3X SIZE RED COLOR THERMAL KNIT FLEECE LINING POLYESTER/SPANDEX FABRIC HEAT ELEMENTS R CHEST, L CHEST, BACK HEAT SETTINGS (3) HIGH, MEDIUM, LOW NUMBER OF POCKETS (3) OUTER ZIP, (1) INNER ZIP, (1) INNER POUCH CUFF TYPE VELCRO ADJUSTABLE INCLUDES (1) M12 HEATED JACKET, (1) M12 RED LITHIUM COMPACT BATTERY PACK
  • CORDLESS, HEATED, WATER/WIND RESISTANT TYPE
  • 3X SIZE
  • RED COLOR
  • THERMAL KNIT FLEECE LINING
  • POLYESTER/SPANDEX FABRIC
  • HEAT ELEMENTS R CHEST, L CHEST, BACK
  • HEAT SETTINGS (3) HIGH, MEDIUM, LOW
  • NUMBER OF POCKETS (3) OUTER ZIP, (1) INNER ZIP, (1) INNER POUCH
  • CUFF TYPE VELCRO ADJUSTABLE
  • INCLUDES (1) M12 HEATED JACKET, (1) M12 RED LITHIUM COMPACT BATTERY PACK
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Safety Clothing
Product Number 2391-3X
Product Name JACKET
Clothing Type Jacket/Coat
Unlock Full Specs
to access all available technical data

Similar Products

Hi Vis Jackets - 103287 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Jacket/Coat
Application Insulation/Weather
Material Polyester; 100% Polyester
View Details
Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Bump Caps - 218358 - RS Components, Ltd.
Milwaukee Electric Tool Corporation
Specs
Material Cotton; Polyester; Polyester, Cotton
View Details