Milwaukee Electric Tool Corporation JACKET 2387-L

Description
CORDLESS, HEATED, WATER/WIND RESISTANT TYPE L SIZE CAMOUFLAGE COLOR THERMAL KNIT FLEECE LINING POLYESTER/SPANDEX/CO TTON BLEND FABRIC HEAT ELEMENTS R CHEST, L CHEST, BACK HEAT SETTINGS (3) HIGH, MEDIUM, LOW NUMBER OF POCKETS (2) OUTER, (1) INNER ZIP, VEST (4) OUTER, (1) OUTER ZIP CUFF TYPE VELCRO ADJUSTABLE INCLUDES (1) M12 HEATED 3 IN 1 JACKET
Description
CORDLESS, HEATED, WATER/WIND RESISTANT TYPE L SIZE CAMOUFLAGE COLOR THERMAL KNIT FLEECE LINING POLYESTER/SPANDEX/CO TTON BLEND FABRIC HEAT ELEMENTS R CHEST, L CHEST, BACK HEAT SETTINGS (3) HIGH, MEDIUM, LOW NUMBER OF POCKETS (2) OUTER, (1) INNER ZIP, VEST (4) OUTER, (1) OUTER ZIP CUFF TYPE VELCRO ADJUSTABLE INCLUDES (1) M12 HEATED 3 IN 1 JACKET

Suppliers

Company
Product
Description
Supplier Links
JACKET 2387-L
CORDLESS, HEATED, WATER/WIND RESISTANT TYPE L SIZE CAMOUFLAGE COLOR THERMAL KNIT FLEECE LINING POLYESTER/SPANDEX/CO TTON BLEND FABRIC HEAT ELEMENTS R CHEST, L CHEST, BACK HEAT SETTINGS (3) HIGH, MEDIUM, LOW NUMBER OF POCKETS (2) OUTER, (1) INNER ZIP, VEST (4) OUTER, (1) OUTER ZIP CUFF TYPE VELCRO ADJUSTABLE INCLUDES (1) M12 HEATED 3 IN 1 JACKET
  • CORDLESS, HEATED, WATER/WIND RESISTANT TYPE
  • L SIZE
  • CAMOUFLAGE COLOR
  • THERMAL KNIT FLEECE LINING
  • POLYESTER/SPANDEX/COTTON BLEND FABRIC
  • HEAT ELEMENTS R CHEST, L CHEST, BACK
  • HEAT SETTINGS (3) HIGH, MEDIUM, LOW
  • NUMBER OF POCKETS (2) OUTER, (1) INNER ZIP, VEST (4) OUTER, (1) OUTER ZIP
  • CUFF TYPE VELCRO ADJUSTABLE
  • INCLUDES (1) M12 HEATED 3 IN 1 JACKET
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Safety Clothing
Product Number 2387-L
Product Name JACKET
Clothing Type Jacket/Coat
Unlock Full Specs
to access all available technical data

Similar Products

T-Shirts - 100187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Shirt
Material Cotton; 100% Cotton
View Details
Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Heated Clothing, Jacket, L, Camouflage; Clothing Style Milwaukee Tool - 71AC5935 - Newark, An Avnet Company
Specs
Clothing Type Jacket/Coat; Jacket
Material Polyester
View Details