Description
CORDLESS TYPE
L SIZE
CAMOUFLAGE (OUTER), BROWN (LINING) COLOR
THERMAL WAFFLE WEAVE LINING
COTTON/POLYESTER BLEND FABRIC
HEAT ELEMENT CORE ZONE R CHEST, L CHEST, BACK
HEAT SETTING (3) HIGH/MEDIUM/LOW
NUMBER OF POCKET (2) OUTER
BATTERY TYPE 12 V M12 REDLITHIUM RECHARGEABLE
CUFF TYPE RIB KNIT
INCLUDES (1) M12 HEATED HOODIE, (1) M12 RED LITHIUM BATTERY, (1) M12 BATTERY HO