Milwaukee Electric Tool Corporation Jacket 2369-L

Description
CORDLESS, HEATED TYPE L SIZE GRAY COLOR WAFFLE WEAVE THERMAL LINING COTTON/POLYESTER BLEND FABRIC HEAT ELEMENTS R CHEST, L CHEST, BACK HEAT SETTINGS (3) HIGH, MEDIUM, LOW NUMBER OF POCKETS (2) OUTER BATTERY TYPE 12 VOLT M12 RED LITHIUM RECHARGEABLE CUFF TYPE RIB KNIT INCLUDES (1) M12 HEATED HOODIE, (1) M12 RED LITHIUM BATTERY
Description
CORDLESS, HEATED TYPE L SIZE GRAY COLOR WAFFLE WEAVE THERMAL LINING COTTON/POLYESTER BLEND FABRIC HEAT ELEMENTS R CHEST, L CHEST, BACK HEAT SETTINGS (3) HIGH, MEDIUM, LOW NUMBER OF POCKETS (2) OUTER BATTERY TYPE 12 VOLT M12 RED LITHIUM RECHARGEABLE CUFF TYPE RIB KNIT INCLUDES (1) M12 HEATED HOODIE, (1) M12 RED LITHIUM BATTERY

Suppliers

Company
Product
Description
Supplier Links
Jacket 2369-L
CORDLESS, HEATED TYPE L SIZE GRAY COLOR WAFFLE WEAVE THERMAL LINING COTTON/POLYESTER BLEND FABRIC HEAT ELEMENTS R CHEST, L CHEST, BACK HEAT SETTINGS (3) HIGH, MEDIUM, LOW NUMBER OF POCKETS (2) OUTER BATTERY TYPE 12 VOLT M12 RED LITHIUM RECHARGEABLE CUFF TYPE RIB KNIT INCLUDES (1) M12 HEATED HOODIE, (1) M12 RED LITHIUM BATTERY
  • CORDLESS, HEATED TYPE
  • L SIZE
  • GRAY COLOR
  • WAFFLE WEAVE THERMAL LINING
  • COTTON/POLYESTER BLEND FABRIC
  • HEAT ELEMENTS R CHEST, L CHEST, BACK
  • HEAT SETTINGS (3) HIGH, MEDIUM, LOW
  • NUMBER OF POCKETS (2) OUTER
  • BATTERY TYPE 12 VOLT M12 RED LITHIUM RECHARGEABLE
  • CUFF TYPE RIB KNIT
  • INCLUDES (1) M12 HEATED HOODIE, (1) M12 RED LITHIUM BATTERY
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Safety Clothing
Product Number 2369-L
Product Name Jacket
Clothing Type Jacket/Coat
Unlock Full Specs
to access all available technical data

Similar Products

Jackets - 106370 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Jacket/Coat
Material Cotton; Polyester; 35% Cotton, 65% Polyester
View Details
Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Work Gloves - 2694432 - RS Components, Ltd.
Milwaukee Electric Tool Corporation
Specs
Clothing Type Gloves
View Details