Milwaukee Electric Tool Corporation Jacket 2369-2X

Description
CORDLESS, HEATED TYPE 2X SIZE GRAY COLOR WAFFLE WEAVE COTTON/POLYESTER BLEND LINING COTTON/POLYESTER BLEND FABRIC HEAVY DUTY, M12 BRAND HEAT ELEMENTS CORE ZONE R CHEST, L CHEST, BACK HEAT SETTINGS (3) HIGH, MEDIUM, LOW BATTERY TYPE 12 VOLT M12 LITHIUM ION INCLUDES (1) M12 REDLITHIUM COMPACT BATTERY PACK, (1) M12 BATTERY HOLDER, CHARGER CUFF TYPE RIB KNIT WARRANTY 1 YEAR LIMITED
Description
CORDLESS, HEATED TYPE 2X SIZE GRAY COLOR WAFFLE WEAVE COTTON/POLYESTER BLEND LINING COTTON/POLYESTER BLEND FABRIC HEAVY DUTY, M12 BRAND HEAT ELEMENTS CORE ZONE R CHEST, L CHEST, BACK HEAT SETTINGS (3) HIGH, MEDIUM, LOW BATTERY TYPE 12 VOLT M12 LITHIUM ION INCLUDES (1) M12 REDLITHIUM COMPACT BATTERY PACK, (1) M12 BATTERY HOLDER, CHARGER CUFF TYPE RIB KNIT WARRANTY 1 YEAR LIMITED

Suppliers

Company
Product
Description
Supplier Links
Jacket 2369-2X
CORDLESS, HEATED TYPE 2X SIZE GRAY COLOR WAFFLE WEAVE COTTON/POLYESTER BLEND LINING COTTON/POLYESTER BLEND FABRIC HEAVY DUTY, M12 BRAND HEAT ELEMENTS CORE ZONE R CHEST, L CHEST, BACK HEAT SETTINGS (3) HIGH, MEDIUM, LOW BATTERY TYPE 12 VOLT M12 LITHIUM ION INCLUDES (1) M12 REDLITHIUM COMPACT BATTERY PACK, (1) M12 BATTERY HOLDER, CHARGER CUFF TYPE RIB KNIT WARRANTY 1 YEAR LIMITED
  • CORDLESS, HEATED TYPE
  • 2X SIZE
  • GRAY COLOR
  • WAFFLE WEAVE COTTON/POLYESTER BLEND LINING
  • COTTON/POLYESTER BLEND FABRIC
  • HEAVY DUTY, M12 BRAND
  • HEAT ELEMENTS CORE ZONE R CHEST, L CHEST, BACK
  • HEAT SETTINGS (3) HIGH, MEDIUM, LOW
  • BATTERY TYPE 12 VOLT M12 LITHIUM ION
  • INCLUDES (1) M12 REDLITHIUM COMPACT BATTERY PACK, (1) M12 BATTERY HOLDER, CHARGER
  • CUFF TYPE RIB KNIT
  • WARRANTY 1 YEAR LIMITED
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Safety Clothing
Product Number 2369-2X
Product Name Jacket
Clothing Type Jacket/Coat
Unlock Full Specs
to access all available technical data

Similar Products

Hi Vis Jackets - 103287 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Jacket/Coat
Application Insulation/Weather
Material Polyester; 100% Polyester
View Details
Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Milwaukee Electric Tool Corporation
Specs
Clothing Type Jacket/Coat
Material Polyester
View Details