Milwaukee Electric Tool Corporation JACKET 2347-M

Description
CORDLESS, HEATED, HIGH VISIBILITY, WATER/WIND RESISTANT TYPE M SIZE 3M SCOTCHLITE REFLECTIVE COLOR ANSI/ISEA 107-2010 APPLICABLE STANDARD THERMAL KNIT FLEECE LINING POLYESTER FABRIC HEAT ELEMENTS R CHEST, L CHEST, BACK HEAT SETTINGS (3) HIGH, MEDIUM, LOW NUMBER OF POCKETS (3) OUTSIDE BATTERY TYPE 12 VOLT M12 RED LITHIUM RECHARGEABLE CUFF TYPE ELASTIC INCLUDES (1) M12 CORDLESS HIGH VISIBILITY HEATED JACKET
Description
CORDLESS, HEATED, HIGH VISIBILITY, WATER/WIND RESISTANT TYPE M SIZE 3M SCOTCHLITE REFLECTIVE COLOR ANSI/ISEA 107-2010 APPLICABLE STANDARD THERMAL KNIT FLEECE LINING POLYESTER FABRIC HEAT ELEMENTS R CHEST, L CHEST, BACK HEAT SETTINGS (3) HIGH, MEDIUM, LOW NUMBER OF POCKETS (3) OUTSIDE BATTERY TYPE 12 VOLT M12 RED LITHIUM RECHARGEABLE CUFF TYPE ELASTIC INCLUDES (1) M12 CORDLESS HIGH VISIBILITY HEATED JACKET

Suppliers

Company
Product
Description
Supplier Links
JACKET 2347-M
CORDLESS, HEATED, HIGH VISIBILITY, WATER/WIND RESISTANT TYPE M SIZE 3M SCOTCHLITE REFLECTIVE COLOR ANSI/ISEA 107-2010 APPLICABLE STANDARD THERMAL KNIT FLEECE LINING POLYESTER FABRIC HEAT ELEMENTS R CHEST, L CHEST, BACK HEAT SETTINGS (3) HIGH, MEDIUM, LOW NUMBER OF POCKETS (3) OUTSIDE BATTERY TYPE 12 VOLT M12 RED LITHIUM RECHARGEABLE CUFF TYPE ELASTIC INCLUDES (1) M12 CORDLESS HIGH VISIBILITY HEATED JACKET
  • CORDLESS, HEATED, HIGH VISIBILITY, WATER/WIND RESISTANT TYPE
  • M SIZE
  • 3M SCOTCHLITE REFLECTIVE COLOR
  • ANSI/ISEA 107-2010 APPLICABLE STANDARD
  • THERMAL KNIT FLEECE LINING
  • POLYESTER FABRIC
  • HEAT ELEMENTS R CHEST, L CHEST, BACK
  • HEAT SETTINGS (3) HIGH, MEDIUM, LOW
  • NUMBER OF POCKETS (3) OUTSIDE
  • BATTERY TYPE 12 VOLT M12 RED LITHIUM RECHARGEABLE
  • CUFF TYPE ELASTIC
  • INCLUDES (1) M12 CORDLESS HIGH VISIBILITY HEATED JACKET
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Safety Clothing
Product Number 2347-M
Product Name JACKET
Clothing Type Jacket/Coat
Unlock Full Specs
to access all available technical data

Similar Products

Polo Shirts - 106340 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Shirt
Material Cotton; 100% Cotton
View Details
Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Work Gloves - 2694418 - RS Components, Ltd.
Milwaukee Electric Tool Corporation
Specs
Clothing Type Gloves
View Details