Milwaukee Electric Tool Corporation Jacket 221C-20L

Description
HEATED, WATER/WIND RESISTANT TYPE L SIZE CAMOUFLAGE COLOR BRUSHED TRICOT LINING POLYESTER FABRIC M12[TM], REALTREE XTRA[R] BRAND HEAT ELEMENTS R-CHEST, L-CHEST, BACK HEAT SETTINGS (3) HIGH, MEDIUM, LOW NUMBER OF POCKETS (3) OUTER ZIP, (1) INNER ZIP, (1) LOW-PROFILE BATTERY INCLUDES BATTERY HOLDER WITH 2.1 AMP USB CHARGER 221C MODEL
Description
HEATED, WATER/WIND RESISTANT TYPE L SIZE CAMOUFLAGE COLOR BRUSHED TRICOT LINING POLYESTER FABRIC M12[TM], REALTREE XTRA[R] BRAND HEAT ELEMENTS R-CHEST, L-CHEST, BACK HEAT SETTINGS (3) HIGH, MEDIUM, LOW NUMBER OF POCKETS (3) OUTER ZIP, (1) INNER ZIP, (1) LOW-PROFILE BATTERY INCLUDES BATTERY HOLDER WITH 2.1 AMP USB CHARGER 221C MODEL

Suppliers

Company
Product
Description
Supplier Links
Jacket 221C-20L
HEATED, WATER/WIND RESISTANT TYPE L SIZE CAMOUFLAGE COLOR BRUSHED TRICOT LINING POLYESTER FABRIC M12[TM], REALTREE XTRA[R] BRAND HEAT ELEMENTS R-CHEST, L-CHEST, BACK HEAT SETTINGS (3) HIGH, MEDIUM, LOW NUMBER OF POCKETS (3) OUTER ZIP, (1) INNER ZIP, (1) LOW-PROFILE BATTERY INCLUDES BATTERY HOLDER WITH 2.1 AMP USB CHARGER 221C MODEL
  • HEATED, WATER/WIND RESISTANT TYPE
  • L SIZE
  • CAMOUFLAGE COLOR
  • BRUSHED TRICOT LINING
  • POLYESTER FABRIC
  • M12[TM], REALTREE XTRA[R] BRAND
  • HEAT ELEMENTS R-CHEST, L-CHEST, BACK
  • HEAT SETTINGS (3) HIGH, MEDIUM, LOW
  • NUMBER OF POCKETS (3) OUTER ZIP, (1) INNER ZIP, (1) LOW-PROFILE BATTERY
  • INCLUDES BATTERY HOLDER WITH 2.1 AMP USB CHARGER
  • 221C MODEL
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Safety Clothing
Product Number 221C-20L
Product Name Jacket
Clothing Type Jacket/Coat
Unlock Full Specs
to access all available technical data

Similar Products

Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Hi Vis Jackets - 103288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Jacket/Coat
Application Insulation/Weather
Material Polyester; 100% Polyester
View Details
Safety Vest - SV2 - Rutke Signs & Safety
Rutke Signs & Safety
Specs
Clothing Type Vest
View Details