Milwaukee Electric Tool Corporation Jacket 201B-20XL

Description
HEATED, WATER/WIND RESISTANT TYPE XL SIZE BLACK COLOR BRUSHED TRICOT LINING POLYESTER FABRIC M12[TM], TOUGH SHELL[TM] BRAND HEAT ELEMENTS R-CHEST, L-CHEST, BACK HEAT SETTINGS (3) HIGH, MEDIUM, LOW NUMBER OF POCKETS (3) OUTER ZIP, (1) INNER ZIP, (1) LOW-PROFILE BATTERY INCLUDES BATTERY HOLDER WITH 2.1 AMP USB CHARGER 201B MODEL
Description
HEATED, WATER/WIND RESISTANT TYPE XL SIZE BLACK COLOR BRUSHED TRICOT LINING POLYESTER FABRIC M12[TM], TOUGH SHELL[TM] BRAND HEAT ELEMENTS R-CHEST, L-CHEST, BACK HEAT SETTINGS (3) HIGH, MEDIUM, LOW NUMBER OF POCKETS (3) OUTER ZIP, (1) INNER ZIP, (1) LOW-PROFILE BATTERY INCLUDES BATTERY HOLDER WITH 2.1 AMP USB CHARGER 201B MODEL

Suppliers

Company
Product
Description
Supplier Links
HEATED, WATER/WIND RESISTANT TYPE XL SIZE BLACK COLOR BRUSHED TRICOT LINING POLYESTER FABRIC M12[TM], TOUGH SHELL[TM] BRAND HEAT ELEMENTS R-CHEST, L-CHEST, BACK HEAT SETTINGS (3) HIGH, MEDIUM, LOW NUMBER OF POCKETS (3) OUTER ZIP, (1) INNER ZIP, (1) LOW-PROFILE BATTERY INCLUDES BATTERY HOLDER WITH 2.1 AMP USB CHARGER 201B MODEL
  • HEATED, WATER/WIND RESISTANT TYPE
  • XL SIZE
  • BLACK COLOR
  • BRUSHED TRICOT LINING
  • POLYESTER FABRIC
  • M12[TM], TOUGH SHELL[TM] BRAND
  • HEAT ELEMENTS R-CHEST, L-CHEST, BACK
  • HEAT SETTINGS (3) HIGH, MEDIUM, LOW
  • NUMBER OF POCKETS (3) OUTER ZIP, (1) INNER ZIP, (1) LOW-PROFILE BATTERY
  • INCLUDES BATTERY HOLDER WITH 2.1 AMP USB CHARGER
  • 201B MODEL
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Safety Clothing
Product Number 201B-20XL
Product Name Jacket
Clothing Type Jacket/Coat
Unlock Full Specs
to access all available technical data

Similar Products

Polo Shirts - 106340 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Shirt
Material Cotton; 100% Cotton
View Details
Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Work Gloves - 2694439 - RS Components, Ltd.
Milwaukee Electric Tool Corporation
Specs
Clothing Type Gloves
View Details