Atkore International C Clamp PS 94 3/4

Description
WIDE THROAT TYPE MALLEABLE IRON MATERIAL GALVANIZED FINISH 1-5/16 INCH MAX. JAW CAPACITY 1.3125 MAX. JAW CAPACITY - DECIMAL 1-5/16 MAX. JAW CAPACITY - FRACTIONAL 1600 LB LOAD CAPACITY 3/4 INCH SCREW SIZE 1600 LOAD CAPACITY IN LB POWER-STRUT. BRAND LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
Datasheet
Description
WIDE THROAT TYPE MALLEABLE IRON MATERIAL GALVANIZED FINISH 1-5/16 INCH MAX. JAW CAPACITY 1.3125 MAX. JAW CAPACITY - DECIMAL 1-5/16 MAX. JAW CAPACITY - FRACTIONAL 1600 LB LOAD CAPACITY 3/4 INCH SCREW SIZE 1600 LOAD CAPACITY IN LB POWER-STRUT. BRAND LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
C Clamp - PS 94 3/4 - Atkore International
Harvey, IL, USA
C Clamp
PS 94 3/4
C Clamp PS 94 3/4
WIDE THROAT TYPE MALLEABLE IRON MATERIAL GALVANIZED FINISH 1-5/16 INCH MAX. JAW CAPACITY 1.3125 MAX. JAW CAPACITY - DECIMAL 1-5/16 MAX. JAW CAPACITY - FRACTIONAL 1600 LB LOAD CAPACITY 3/4 INCH SCREW SIZE 1600 LOAD CAPACITY IN LB POWER-STRUT. BRAND LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
  • WIDE THROAT TYPE
  • MALLEABLE IRON MATERIAL
  • GALVANIZED FINISH
  • 1-5/16 INCH MAX. JAW CAPACITY
  • 1.3125 MAX. JAW CAPACITY - DECIMAL
  • 1-5/16 MAX. JAW CAPACITY - FRACTIONAL
  • 1600 LB LOAD CAPACITY
  • 3/4 INCH SCREW SIZE
  • 1600 LOAD CAPACITY IN LB
  • POWER-STRUT. BRAND
  • LOAD CAPACITY IN LB - UOM LB
  • MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
Supplier's Site Datasheet
Beam Clamp - PS 94 3/4 - Atkore International
Harvey, IL, USA
Beam Clamp
PS 94 3/4
Beam Clamp PS 94 3/4
WIDE THROAT TYPE CAST MALLEABLE IRON MATERIAL PLAIN FINISH FINISH 1-5/16 INCH MAX. JAW CAPACITY 1.3125 MAX. JAW CAPACITY - DECIMAL 1-5/16 MAX. JAW CAPACITY - FRACTIONAL ELECTRICAL INSTALLATION APPLICATION 800 LB LOAD CAPACITY 800 LOAD CAPACITY IN LB POWER-STRUT. BRAND SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD ROD SIZE 3/4 INCH PIPE SIZE 12 INCH OVERALL DIMENSION 1-3/16 INCH WIDTH WEIGHT 83 LB PER 100 PIECES TEMPERATURE RATING MAXIMUM 450 DEG F SET SCREW MATERIAL STEEL LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN PS 94 MODEL
  • WIDE THROAT TYPE
  • CAST MALLEABLE IRON MATERIAL
  • PLAIN FINISH FINISH
  • 1-5/16 INCH MAX. JAW CAPACITY
  • 1.3125 MAX. JAW CAPACITY - DECIMAL
  • 1-5/16 MAX. JAW CAPACITY - FRACTIONAL
  • ELECTRICAL INSTALLATION APPLICATION
  • 800 LB LOAD CAPACITY
  • 800 LOAD CAPACITY IN LB
  • POWER-STRUT. BRAND
  • SUPPLIED WITH SCREW YES
  • SCREW TYPE SQUARE HEAD
  • ROD SIZE 3/4 INCH
  • PIPE SIZE 12 INCH
  • OVERALL DIMENSION 1-3/16 INCH WIDTH
  • WEIGHT 83 LB PER 100 PIECES
  • TEMPERATURE RATING MAXIMUM 450 DEG F
  • SET SCREW MATERIAL STEEL
  • LOAD CAPACITY IN LB - UOM LB
  • MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
  • PS 94 MODEL
Supplier's Site Datasheet

Technical Specifications

  Atkore International Atkore International
Product Category Hand Clamps Hand Clamps
Product Number PS 94 3/4 PS 94 3/4
Product Name C Clamp Beam Clamp
Clamp Type C / G Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Clamps - 254923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Steel; Mild Steel
View Details
67 LB CAP Horizontal Toggle Clamp with Flanged Base & Adjustable U-Bar - 70018 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Horizontal
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
30607 -  - J. W. Winco, Inc.
J. W. Winco, Inc.
Specs
Clamp Type Toggle Clamp
View Details