Atkore International Beam Clamp PS 865 3/8

Description
WIDE THROAT TYPE HOT ROLLED PICKLED OILED COLD FORMED STEEL MATERIAL HOT DIP GALVANIZED FINISH 1-11/16 INCH MAX. JAW CAPACITY 1.6875 MAX. JAW CAPACITY - DECIMAL 1-11/16 MAX. JAW CAPACITY - FRACTIONAL ELECTRICAL INSTALLATION APPLICATION 1100 LB LOAD CAPACITY 1100 LOAD CAPACITY IN LB POWER-STRUT. BRAND SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD SCREW SIZE 1/2 INCH ROD SIZE 3/8 INCH OVERALL DIMENSION 3-1/4 INCH LENGTH X 3-5/8 INCH HEIGHT X 3/16 INCH THICK WEIGHT 151 LB PER 100 PIECES LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN PS 865 MODEL
Datasheet
Description
WIDE THROAT TYPE HOT ROLLED PICKLED OILED COLD FORMED STEEL MATERIAL HOT DIP GALVANIZED FINISH 1-11/16 INCH MAX. JAW CAPACITY 1.6875 MAX. JAW CAPACITY - DECIMAL 1-11/16 MAX. JAW CAPACITY - FRACTIONAL ELECTRICAL INSTALLATION APPLICATION 1100 LB LOAD CAPACITY 1100 LOAD CAPACITY IN LB POWER-STRUT. BRAND SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD SCREW SIZE 1/2 INCH ROD SIZE 3/8 INCH OVERALL DIMENSION 3-1/4 INCH LENGTH X 3-5/8 INCH HEIGHT X 3/16 INCH THICK WEIGHT 151 LB PER 100 PIECES LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN PS 865 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - PS 865 3/8 - Atkore International
Harvey, IL, USA
Beam Clamp
PS 865 3/8
Beam Clamp PS 865 3/8
WIDE THROAT TYPE HOT ROLLED PICKLED OILED COLD FORMED STEEL MATERIAL HOT DIP GALVANIZED FINISH 1-11/16 INCH MAX. JAW CAPACITY 1.6875 MAX. JAW CAPACITY - DECIMAL 1-11/16 MAX. JAW CAPACITY - FRACTIONAL ELECTRICAL INSTALLATION APPLICATION 1100 LB LOAD CAPACITY 1100 LOAD CAPACITY IN LB POWER-STRUT. BRAND SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD SCREW SIZE 1/2 INCH ROD SIZE 3/8 INCH OVERALL DIMENSION 3-1/4 INCH LENGTH X 3-5/8 INCH HEIGHT X 3/16 INCH THICK WEIGHT 151 LB PER 100 PIECES LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN PS 865 MODEL
  • WIDE THROAT TYPE
  • HOT ROLLED PICKLED OILED COLD FORMED STEEL MATERIAL
  • HOT DIP GALVANIZED FINISH
  • 1-11/16 INCH MAX. JAW CAPACITY
  • 1.6875 MAX. JAW CAPACITY - DECIMAL
  • 1-11/16 MAX. JAW CAPACITY - FRACTIONAL
  • ELECTRICAL INSTALLATION APPLICATION
  • 1100 LB LOAD CAPACITY
  • 1100 LOAD CAPACITY IN LB
  • POWER-STRUT. BRAND
  • SUPPLIED WITH SCREW YES
  • SCREW TYPE SQUARE HEAD
  • SCREW SIZE 1/2 INCH
  • ROD SIZE 3/8 INCH
  • OVERALL DIMENSION 3-1/4 INCH LENGTH X 3-5/8 INCH HEIGHT X 3/16 INCH THICK
  • WEIGHT 151 LB PER 100 PIECES
  • LOAD CAPACITY IN LB - UOM LB
  • MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
  • PS 865 MODEL
Supplier's Site Datasheet
Beam Clamp - PS 865 3/8 - Atkore International
Harvey, IL, USA
Beam Clamp
PS 865 3/8
Beam Clamp PS 865 3/8
WIDE THROAT TYPE COLD FORMED HOT ROLLED OIL PICKLED STEEL MATERIAL ELECTROGALVANIZED FINISH 1-11/16 INCH MAX. JAW CAPACITY 1.6875 MAX. JAW CAPACITY - DECIMAL 1-11/16 MAX. JAW CAPACITY - FRACTIONAL 1100 LB LOAD CAPACITY 1100 LOAD CAPACITY IN LB POWER-STRUT. BRAND SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD SCREW SIZE 1/2 INCH ROD SIZE 3/8 INCH OVERALL DIMENSIONS 3-1/4 INCH LENGTH X 3-5/8 INCH HEIGHT X 3/16 INCH THICKNESS LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN PS 865 MODEL
  • WIDE THROAT TYPE
  • COLD FORMED HOT ROLLED OIL PICKLED STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 1-11/16 INCH MAX. JAW CAPACITY
  • 1.6875 MAX. JAW CAPACITY - DECIMAL
  • 1-11/16 MAX. JAW CAPACITY - FRACTIONAL
  • 1100 LB LOAD CAPACITY
  • 1100 LOAD CAPACITY IN LB
  • POWER-STRUT. BRAND
  • SUPPLIED WITH SCREW YES
  • SCREW TYPE SQUARE HEAD
  • SCREW SIZE 1/2 INCH
  • ROD SIZE 3/8 INCH
  • OVERALL DIMENSIONS 3-1/4 INCH LENGTH X 3-5/8 INCH HEIGHT X 3/16 INCH THICKNESS
  • LOAD CAPACITY IN LB - UOM LB
  • MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
  • PS 865 MODEL
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Hand Clamps
Product Number PS 865 3/8
Product Name Beam Clamp
Actuation Manual
Unlock Full Specs
to access all available technical data

Similar Products

382 LB CAP Vertical Toggle Clamp with Straight Base & Adjustable U-Bar - 70008 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Horizontal Plate Clamps CH WLL ton 4 - 502100401002790 - Certex UK
Specs
Clamping Width 1.97 to 3.94 inch (50 to 100 mm)
Clamping Force 8818 lbs (3999 kg)
View Details
Clamps - 708863 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity / Jaw Opening 2.95 inch (75 mm)
View Details
4 Pc.
Specs
Clamp Type C / G Clamp
Actuation Manual
Clamping Mechanism Screw
View Details