Atkore International Beam Clamp PS 855 2

Description
ANGULAR-I TYPE COLD FORMED HOT ROLLED OIL PICKLED STEEL MATERIAL ELECTROGALVANIZED FINISH 500 LB LOAD CAPACITY 500 LOAD CAPACITY IN LB POWER-STRUT. BRAND SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD SCREW SIZE 1/2 INCH-13 TPI WEIGHT 98 LB PER 100 PIECE OVERALL DIMENSIONS 3-1/2 INCH LENGTH X 1-3/4 INCH WIDTH X 2-11/16 INCH HEIGHT X 1/4 INCH THICKNESS LOAD CAPACITY IN LB - UOM LB PS 855 MODEL
Datasheet
Description
ANGULAR-I TYPE COLD FORMED HOT ROLLED OIL PICKLED STEEL MATERIAL ELECTROGALVANIZED FINISH 500 LB LOAD CAPACITY 500 LOAD CAPACITY IN LB POWER-STRUT. BRAND SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD SCREW SIZE 1/2 INCH-13 TPI WEIGHT 98 LB PER 100 PIECE OVERALL DIMENSIONS 3-1/2 INCH LENGTH X 1-3/4 INCH WIDTH X 2-11/16 INCH HEIGHT X 1/4 INCH THICKNESS LOAD CAPACITY IN LB - UOM LB PS 855 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - PS 855 2 - Atkore International
Harvey, IL, USA
Beam Clamp
PS 855 2
Beam Clamp PS 855 2
ANGULAR-I TYPE COLD FORMED HOT ROLLED OIL PICKLED STEEL MATERIAL ELECTROGALVANIZED FINISH 500 LB LOAD CAPACITY 500 LOAD CAPACITY IN LB POWER-STRUT. BRAND SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD SCREW SIZE 1/2 INCH-13 TPI WEIGHT 98 LB PER 100 PIECE OVERALL DIMENSIONS 3-1/2 INCH LENGTH X 1-3/4 INCH WIDTH X 2-11/16 INCH HEIGHT X 1/4 INCH THICKNESS LOAD CAPACITY IN LB - UOM LB PS 855 MODEL
  • ANGULAR-I TYPE
  • COLD FORMED HOT ROLLED OIL PICKLED STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 500 LB LOAD CAPACITY
  • 500 LOAD CAPACITY IN LB
  • POWER-STRUT. BRAND
  • SUPPLIED WITH SCREW YES
  • SCREW TYPE SQUARE HEAD
  • SCREW SIZE 1/2 INCH-13 TPI
  • WEIGHT 98 LB PER 100 PIECE
  • OVERALL DIMENSIONS 3-1/2 INCH LENGTH X 1-3/4 INCH WIDTH X 2-11/16 INCH HEIGHT X 1/4 INCH THICKNESS
  • LOAD CAPACITY IN LB - UOM LB
  • PS 855 MODEL
Supplier's Site Datasheet
Beam Clamp - PS 855 2 - Atkore International
Harvey, IL, USA
Beam Clamp
PS 855 2
Beam Clamp PS 855 2
ANGULAR-I TYPE COLD FORMED HOT ROLLED OIL PICKLED STEEL MATERIAL GREEN PAINTED FINISH 500 LB LOAD CAPACITY 500 LOAD CAPACITY IN LB POWER-STRUT. BRAND SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD SCREW SIZE 1/2 INCH-13 TPI WEIGHT 98 LB PER 100 PIECE OVERALL DIMENSIONS 3-1/2 INCH LENGTH X 1-3/4 INCH WIDTH X 2-11/16 INCH HEIGHT X 1/4 INCH THICKNESS LOAD CAPACITY IN LB - UOM LB PS 855 MODEL
  • ANGULAR-I TYPE
  • COLD FORMED HOT ROLLED OIL PICKLED STEEL MATERIAL
  • GREEN PAINTED FINISH
  • 500 LB LOAD CAPACITY
  • 500 LOAD CAPACITY IN LB
  • POWER-STRUT. BRAND
  • SUPPLIED WITH SCREW YES
  • SCREW TYPE SQUARE HEAD
  • SCREW SIZE 1/2 INCH-13 TPI
  • WEIGHT 98 LB PER 100 PIECE
  • OVERALL DIMENSIONS 3-1/2 INCH LENGTH X 1-3/4 INCH WIDTH X 2-11/16 INCH HEIGHT X 1/4 INCH THICKNESS
  • LOAD CAPACITY IN LB - UOM LB
  • PS 855 MODEL
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Hand Clamps
Product Number PS 855 2
Product Name Beam Clamp
Actuation Manual
Unlock Full Specs
to access all available technical data

Similar Products

Clamps - 254636 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Zinc Plated Steel
View Details
Horizontal Plate Clamps CH WLL ton 4 - 502100400502794 - Certex UK
Specs
Clamping Width 0.1969 to 1.97 inch (5 to 50 mm)
Clamping Force 8818 lbs (3999 kg)
View Details
Beam Clamp - MBC25A - Arlington Industries, Inc.
Arlington Industries, Inc.
Specs
Clamping Mechanism Screw
Body Material Malleable Iron
Capacity / Jaw Opening 0.7720 inch (19.61 mm)
View Details